location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS8350a Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS8350a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3775C076
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292150254
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2023 10:26:28
The date of the most recent change of the data-sheet in Icecat's system
Canon 3775C076 user manual (15.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA TS8350a Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Photo blue, Pigment black, Yellow
  • - A4
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi
  • - 14.6 lbs (6.6 kg)
More>>>
Short summary description Canon PIXMA TS8350a Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TS8350a Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS8350a, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA TS8350a Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS8350a Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS8350a. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) color
10 ipm
Borderless printing
Yes
Copying
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2
ID-card copy function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
16 bit
Output color depth
8 bit
Input grayscale depth
16 bit
Output grayscale depth
8 bit
Fax
Faxing *
No
Features
Duplex functions *
Print
Number of print cartridges *
6
Printing colors *
Black, Cyan, Magenta, Photo blue, Pigment black, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
Com-10, DL
Paper handling
Photo paper sizes
10x15, 13x18, 13x13, 20x25
Borderless printing media sizes
10x15, 13x18, 13x13, 20x25, A4, Letter
Custom media width
2.17 - 8.5" (55 - 215.9 mm)
Custom media length
3.5 - 26.6" (89 - 676 mm)
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
16 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
14.7" (373 mm)
Depth
12.6" (319 mm)
Height
5.55" (141 mm)
Weight
14.6 lbs (6.6 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433100
Brand Image Article code product Stock Price from
Canon PIXMA TS8352a Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS8352a Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
3775C116 TS8352a 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8351a Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS8351a Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
3775C096 TS8351a 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)