location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS6350a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3774C068
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292198683
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2024 13:06:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2-way paper feed
  • - 5 individual inks with dedicated pigment black ink
  • - 3.7 cm OLED display
  • - Auto output tray
  • - Wireless connectivity with the Wireless Connect button
  • - FINE technology and ChromaLife 100 ink system
  • - QR button
  • - Auto 2-sided printing
  • - AirPrint (iOS) and Mopria (Android) compatibility
  • - LED status bar
  • - 10 cm x 15 cm borderless photos printed in 21 seconds
  • - Auto paper width detection
Guarantee: 2 year
Long product name Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Canon PIXMA TS6350a Wireless Colour All in One Inkjet Photo Printer
More>>>
Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

The TS6350a's stylish asymmetric design houses versatile 3-in-1 multifunctionality. An intuitive LED status bar provides status updates at a glance, while seamless wireless connectivity enables straightforward control via smart devices. With 5 individual inks, including a dedicated pigment black ink, FINE technology and 100 years of album life, the TS6350a has all the equipment to deliver flawless photos and crisp document text. Those with a creative streak can also take full advantage of the 2-way paper feed and experiment with new creative projects, using media such as iron-on transfers and double-sided matte paper, and find inspiration with the Easy-PhotoPrint Editor app and Creative Park.

Short summary description Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS6350a, Color, 4800 x 1200 DPI, 5, A4, Duplex printing, OLED

Long summary description Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS6350a inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS6350a. Color, Number of print cartridges: 5. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: OLED. Wi-Fi. Product color: Black

Designed to make life easy

Smart design foregrounds flexibility thanks to an intuitive LED status bar, 5 individual inks, 2-way paper feed and auto expandable output tray.

Smart connectivity

Wirelessly print, copy, scan and access the cloud with the Canon PRINT app or print via AirPrint (iOS) and Mopria (Android).*Scan to cloud and email only available for genuine Canon ink users.

Quality documents and photos

The PIXMA TS6350a Series’s high-quality photos will last and last thanks to ChromaLife100 inks, while the dedicated pigment black ink delivers crisp documents with sharp text.

Creative options

Unleash your creativity with the Easy-PhotoPrint Editor and the craft projects of Creative Park, teamed up with double-sided matte, iron-on transfers, restickable, square and magnetic media.

You’re in control

Enjoy fast set-up in with intuitive controls via a 1.44” OLED display and get connected at the push of a button with Wireless Connect.

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
Ink tank system
Yes
Color *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) color
10 ipm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Photo paper sizes
10x15, 13x18, 13x13, 20x25
Borderless printing media sizes
10x15, 13x18, 13x13, 20x25, A4, Letter
Custom media width
2.17 - 8.5" (55 - 215.9 mm)
Custom media length
3.5 - 26.6" (89 - 676 mm)
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
No
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Design
Market positioning *
Home & office
Product color *
Black
Built-in display *
Yes
Display
OLED
Display diagonal
1.44"
Country of origin
Thailand
Power
Power consumption (printing) *
14 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Compatible operating systems
Chrome OS Windows 10、Windows 8.1、Windows 7 SP1 Operation can only be guaranteed on a PC with pre-installed Windows 7 or later. OS X 10.11.6 、macOS 10.12~macOS 10.14
System requirements
Minimum system requirements
Windows: 2.0GB or more Note: for bundled software installation. The necessary amount of hard disk space required.
Minimum system requirements for Macintosh
Mac: 1.0GB or more
Operational conditions
Storage temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
14.8" (376 mm)
Depth
14.1" (359 mm)
Height
5.55" (141 mm)
Weight
13.9 lbs (6.3 kg)
Packaging data
Cartridge(s) included
Yes
Quantity per pack
1 pc(s)
Cables included
AC
Power cord included
Yes
Manual
Yes
Downloadable software
Easy-PhotoPrint Editor
Package width
8.5" (216 mm)
Package depth
17.7" (450 mm)
Package height
19.1" (486 mm)
Package weight
18.7 lbs (8.46 kg)
Packaging content
PIXMA TS6350a Inkjet Printer, Black Set-up ink cartridges Set-up CD-ROM
Technical details
Expanded Polystyrene (EPS) packaging weight
4.61 oz (130.7 g)
Paper packaging weight
2.29 lbs (1.04 kg)
Plastic packaging weight
3.11 oz (88.3 g)
Logistics data
Master (outer) case weight
18.7 lbs (8.46 kg)
Master (outer) case length
17.7" (450 mm)
Master (outer) case width
8.5" (216 mm)
Master (outer) case height
19.1" (486 mm)
Quantity per master (outer) case
1 pc(s)
Quantity per pallet (UK)
50 pc(s)
Pallet weight (UK)
938.3 lbs (425.6 kg)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
96.1" (2.44 m)
UK Trade Tariff code
8443310000
Other features
Scanner features
CIS flatbed
All-in-one functions
Copy, Print, Scan
Scan speed (black, normal quality)
Greyscale: 16 bit / 8 bit
Compatible ink types, supplies
PGI-580PGBK (Pigment Black) CLI-581BK (Black) CLI-581C (Cyan) CLI-581M (Magenta) CLI-581Y (Yellow), Optional XL & XXL available
Printer smart software features
MP Driver including Scanning Utility, Easy-PhotoPrint Editor (download)
Color printing technology
Inkjet
Maximum scan size
8.5 x 11.7" (216 x 297 mm)
Optical scanning resolution
1200 x 2400 DPI
Enhanced scan resolution
1200 x 2400 DPI
Print technology
Inkjet
Copier resize
25 - 400%
Maximum number of copies
99 copies
Functions
Wireless, Print, Copy, Scan, Cloud Link
Connection to PC
Yes
Scan technology
CIS
Wireless technology
Canon PRINT Inkjet/SELPHY app, Easy-PhotoPrint Editor, Message In Print app, PIXMA Cloud Link, Canon Print Service Plugin (Android), Apple AirPrint, Wireless Direct, Access Point Mode, WLAN PictBridge, Mopria (Android)
Maximum scan resolution
1200 x 2400 DPI
Mobile printing
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)