location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-ck0000nj
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4T9M4EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-11900H (up to 4.9 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 8 cores, 16 threads)
  • - Windows 10 Home
  • - 43.9 cm (17.3") diagonal, QHD (2560 x 1440), 165 Hz, 3 ms response time, IPS, micro-edge, anti-glare, Low Blue Light, 300 nits, 100% sRGB
  • - NVIDIA® GeForce RTX™ 3080 Laptop GPU (16 GB GDDR6 dedicated)
  • - 32 GB DDR4-3200 MHz RAM (2 x 16 GB), 1 TB PCIe® NVMe™ TLC M.2 SSD
Guarantee: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black :
The short editorial description of OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black

OMEN by HP Laptop 17-ck0000nj, 17.3", Windows 10 Home, Intel® Core™ i9, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3080, QHD, Shadow black
More>>>
OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
The official marketing text of OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black as supplied by the manufacturer

Don't bring your desk, this'll be plenty

Command your game with the OMEN by HP 17.3 inch Gaming Laptop. Powered by an Intel® Core™ processor[1] and NVIDIA® GeForce RTX™ graphics, play at your best from anywhere. Step up your game with a floating hinge design, high resolution, fast refresh rate display and optical mechanical keyboard. Customize your gameplay with OMEN Gaming Hub and keep it cool with HP OMEN Tempest Cooling Technology.

Short summary description OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This short summary of the OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 17-ck0000nj, Intel® Core™ i9, 17.3", 2560 x 1440 pixels, 32 GB, 1 TB, Windows 10 Home

Long summary description OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This is an auto-generated long summary of OMEN by HP 17-ck0000nj Intel® Core™ i9 i9-11900H Laptop 17.3" Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black based on the first three specs of the first five spec groups.

OMEN by HP 17-ck0000nj. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11900H. Display diagonal: 17.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2021
Country of origin
China
Display
Display diagonal *
17.3"
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type
Quad HD
Panel type
IPS
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
17.3" (43.9 cm)
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
11th gen Intel® Core™ i9
Processor model *
i9-11900H
Processor cores
8
Processor boost frequency
4.9 GHz
Processor cache
24 MB
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel HM570
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit color
RGB
Software
Pre-installed software
Dropbox, ExpressVPN
Trial software
McAfee LiveSafe, Microsoft 365
Operating system installed *
Windows 10 Home
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP front camera
HP Wide Vision HD
HP Software provided
HP QuickDrop; OMEN Gaming Hub
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Battery life (max)
5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
11.1 oz (315 g)
Power
AC adapter power
330 W
Weight & dimensions
Width
15.6" (397.1 mm)
Depth
10.3" (262 mm)
Height
1.06" (27 mm)
Weight *
6.13 lbs (2.78 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
24.6" (624 mm)
Package height
13.6" (345 mm)
Package weight
12 lbs (5.45 kg)