location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-In-One Barebone P92U3, 19.5" Multi-Touch-Screen, Intel Core i3-10110U, Wifi, IP54, fanless, 24/7 permanent operation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P92U3 (BLACK) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993004525 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:34:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle P92U3 (BLACK) user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fanless
  • - Approved for 24/7 non-stop operation
  • - IP54 protected
Long product name Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s) :
The short editorial description of Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s)

Intel Core i3-10110U, 19.5" LCD HD+ 1600 x 900 Touch, 2x SO-DIMM DDR4-2666, Gigabit LAN, WLAN, IP54, 65W
More>>>
Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s):
The official marketing text of Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s) as supplied by the manufacturer

19.5" All-in-One PC for POS, POI and Kiosk Applications
The Shuttle XPC all-in-one P92U3 is a All-in-One PC with capacitive touchscreen in 19.5 inch format. An Intel "Comet Lake-U" Ultra-Low-Voltage processor makes for high computing power while it keeps energy consumption at a low level. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. Particularly suitable for vertical applications is the arrangement of connectors at the bottom and the IP54 compliant front panel which is dust-protected and protected from splashing of water.

Short summary description Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s):
This short summary of the Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle P92U3, All-in-One, All-in-One PC barebone, DDR4-SDRAM, Serial ATA III, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), 65 W

Long summary description Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s):
This is an auto-generated long summary of Shuttle P92U3 All-in-One Black i3-10110U 2.1 GHz Built-in speaker(s) based on the first three specs of the first five spec groups.

Shuttle P92U3. Chassis type: All-in-One, Product type: All-in-One PC barebone. BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Bluetooth version: 4.2. Cooling type: Passive. Power supply: 65 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model
i3-10110U
Processor cores
2
Processor threads
4
Processor frequency
2.1 GHz
Built-in processor *
Yes
Processor lithography
14 nm
Processor cache
4 MB
Thermal Design Power (TDP)
15 W
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
2666 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5"
SSD form factor
M.2
Storage drive interface
Serial ATA III
Number of storage drives supported
2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® UHD Graphics 620
Display
Display diagonal
19.5"
Display resolution
1600 x 900 pixels
Touchscreen
Yes
HD type
HD+
Aspect ratio
16:9
Panel type
LCD
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Network
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Wi-Fi *
Yes
LAN controller
Intel® I211
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
1.4b
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Design
Chassis type *
All-in-One
Product color *
Black
Cooling type *
Passive
On/off switch
Yes
Design
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Product type *
All-in-One PC barebone
Performance
Number of processors supported
1
BIOS type
AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Processor special features
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Clear Video Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84713000
Certificates
Certification
CE, RED, FCC, RCM, VCCI, CB, ETL
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR
Power
Power supply type *
External AC adapter
Power supply
65 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3.42 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
19.2" (487 mm)
Depth
1.73" (44 mm)
Height
12.6" (321 mm)
Weight
9.46 lbs (4.29 kg)
Package weight
12.4 lbs (5.62 kg)
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Other features
Country of origin
China
Country Distributor
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)