location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic MPEG-4 Pan/Tilt PetCam Network Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPEG-4 Pan/Tilt PetCam Network Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL-C111A
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2022 15:17:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic MPEG-4 Pan/Tilt PetCam Network Camera
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CMOS 1/6"
  • - Night vision
  • - Digital zoom: 10x
  • - 6.35 oz (180 g)
More>>>
Short summary description Panasonic MPEG-4 Pan/Tilt PetCam Network Camera:
This short summary of the Panasonic MPEG-4 Pan/Tilt PetCam Network Camera data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic MPEG-4 Pan/Tilt PetCam Network Camera, 49°, 37°, CMOS, 1/6", 10x, M-JPEG, MPEG4

Long summary description Panasonic MPEG-4 Pan/Tilt PetCam Network Camera:
This is an auto-generated long summary of Panasonic MPEG-4 Pan/Tilt PetCam Network Camera based on the first three specs of the first five spec groups.

Panasonic MPEG-4 Pan/Tilt PetCam Network Camera. Lens viewing angle, horizontal: 49°, Lens viewing angle, vertical: 37°. Sensor type: CMOS, Optical sensor size: 1/6". Digital zoom: 10x. Video formats supported: M-JPEG, MPEG4. Supported network protocols: IPv4 / IPv6 Dual Stack IPv4: TCP, UDP, IP, HTTP, FTP, SMTP, DHCP, DNS, ARP, ICMP, POP3, NTP, UPnP,...