DELL logo

DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49308
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:
  • - Windows Server 2019 Datacenter
  • - Intel Xeon Silver 4214R (16.5MB Cache, 2.4GHz)
  • - 32GB (3200MT/s) DDR4-SDRAM (1 x 32) & 480GB SSD
  • - iDRAC9 Enterprise
Long product name DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:

Intel Xeon Silver 4214R (16.5MB Cache, 2.4GHz), 32GB DDR4-SDRAM (3200MT/s), 480GB SSD, DVD±RW, LAN, PERC H750, iDRAC9 Enterprise, 495W, Windows Server 2019 Datacenter

DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:

Powerful, expandable and quiet
Drive a wide variety of office workloads with flexible performance and capacity in a worry-free infrastructure.

Short summary description DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:

DELL PowerEdge T440, 2.4 GHz, 4214R, 32 GB, DDR4-SDRAM, 480 GB, Rack (5U)

Long summary description DELL PowerEdge T440 server 480 GB Rack (5U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:

DELL PowerEdge T440. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4214R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W. Operating system installed: Windows Server 2019 Datacenter. Chassis type: Rack (5U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.