location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kondator 935-PM71 power extension 61" (1.55 m) 1 AC outlet(s) Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kondator Check ‘Kondator’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
935-PM71
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
935-PM71
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350030254380
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Kondator’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kondator: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:04:58
The date of the most recent change of the data-sheet in Icecat's system
Kondator 935-PM71 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sales Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kondator 935-PM71 power extension 61" (1.55 m) 1 AC outlet(s) Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - • 1 x Power, 1 x USB-charger (QC2.0: 5V 2A / 9V 1.2A / 12V 1A), with 1.55m Type F/grounded cable (3x1,5 mm²)
  • - • 2 x Table clips for permanent installation
  • - • Fixed level
  • - • Total height: 82.1 mm
Long product name Kondator 935-PM71 power extension 61" (1.55 m) 1 AC outlet(s) Indoor Black :
The short editorial description of Kondator 935-PM71 power extension 61" (1.55 m) 1 AC outlet(s) Indoor Black

Powerdot MIDI, UK, 1 Power, 1 USB-A Charger, Black
More>>>
Short summary description Kondator 935-PM71 power extension 61" (1.55 m) 1 AC outlet(s) Indoor Black:
This short summary of the Kondator 935-PM71 power extension 61" (1.55 m) 1 AC outlet(s) Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kondator 935-PM71, 61" (1.55 m), Indoor, Angled, 1.5 mm², Black, 1 AC outlet(s)

Long summary description Kondator 935-PM71 power extension 61" (1.55 m) 1 AC outlet(s) Indoor Black:
This is an auto-generated long summary of Kondator 935-PM71 power extension 61" (1.55 m) 1 AC outlet(s) Indoor Black based on the first three specs of the first five spec groups.

Kondator 935-PM71. Cable length: 61" (1.55 m), Placement supported: Indoor, Power plug form factor: Angled. AC outlets quantity: 1 AC outlet(s). USB port current: 2 A. Width: 3.32" (84.4 mm), Height: 3.23" (82.1 mm), Weight: 12.3 oz (350 g). Number of products included: 1 pc(s), Package width: 5.12" (130 mm), Package depth: 6.89" (175 mm)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)