GAH-Alberts 683603, Metal fencing, Gate, Border fencing, Aluminum, Anthracite, Plastic coating
GAH-Alberts 683603. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 107.9" (2740 mm), Height: 39.4" (1000 mm), Post width: 5.91" (15 cm)