location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER TXE75E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897098687383 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:03
The date of the most recent change of the data-sheet in Icecat's system
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link ARCHER TXE75E user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unparalleled Tri-Band Speed — Boost your overall speeds up to 2402 Mbps (6 GHz) + 2402 Mbps (5 GHz) + 574 Mbps (2.4 GHz)
  • - WiFi 6E Standard — Expand to the clearer, broader 6 GHz band for more bandwidth and faster speeds
  • - Reliable Connections — The latest Intel® Wi-Fi 6E chipset’s reduced latency and improved reliability unlocks your Wi-Fi 6E router’s full potential
  • - Wider Signal Coverage — Two multi-directional antennas with a magnetized base are designed for optimal signal reception
  • - Bluetooth 5.2 — The latest Bluetooth technology achieves faster speeds and broader coverage
  • - Improved Security — The latest security enhancement, WPA3, provides enhanced protection in personal password safety
  • - Reliably Engineered — The specialized heatsink and gold plating improve stability and performance even at high CPU temps
  • - Backward Compatibility — Full support for 802.11ax/ac/a/b/g/n standards
Long product name TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s :
The short editorial description of TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s

IEEE 802.11a/b/g/n/ac/ax, 2.4/5/6 GHz, 95.2 ×120.8 ×21.5 mm
More>>>
TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s:
The official marketing text of TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s as supplied by the manufacturer

CONNECT YOUR PC
TO THE NEW FRONTIER

AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter

Upgrade Your WiFi to 6E
WiFi 6E means WiFi 6 extended to the 6 GHz band, a newly-opened frequency band that adds more bandwidth, faster speeds, and lower
latency. This opens up resources for future innovations in AR/VR, 8K streaming, and more.

Super Highway for Unimpeded Streaming
Archer TXE75E arms your PC with the newly opened 6 GHz band, unlocking your WiFi 6E router’s full potential. Enjoy unimpeded streaming on the 6 GHz band—exclusive to WiFi 6E devices. This prevents drops in speed and interference from legacy devices.

Superior WiFi Reception
Archer TXE75E brings your PC’s WiFi reception to the next level with the revolutionary combination of OFDMA and MU-MIMO. This ensures the efficiency of your PC’s WiFi connection by allowing more devices to communicate with your router simultaneously, rather than waiting in turn for data.

Ultra-Responsive Gaming with Lower Latency
Lower latency is key to seamless experiences in real-time applications like video conferencing and gaming. To achieve this, Archer TXE75E reduces lag by up to 75% with the Intel® Wi-Fi 6E chipset.

Stronger Connection with Flexible Antenna Placement
Two multi-directional and high-performance antennas with a magnetized base extend your existing WiFi reception capabilities, allowing you to stream throughout your home. Place the antenna base anywhere on your desktop to find the optimal location for signal reception.

The Latest Bluetooth 5.2
Coordinate your game controllers, headphones, and keyboards with the latest Bluetooth standard. Archer TXE75E equips your PC with Bluetooth 5.2, which achieves faster speeds and broader coverage.

Refined Security
The latest WiFi security protocol, WPA3, brings new capabilities to improve cybersecurity. More secure encryption in WiFi password safety and enhanced protection against brute-force attacks combine to safeguard your home network.

Short summary description TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s:
This short summary of the TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer TXE75E, Internal, Wireless, PCI Express, WLAN / Bluetooth, 5400 Mbit/s, Black, Red

Long summary description TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s:
This is an auto-generated long summary of TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer TXE75E. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 5400 Mbit/s, Top Wi-Fi standard: Wi-Fi 6E (802.11ax), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Black, Red

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN / Bluetooth
Network
Maximum data transfer rate *
5400 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax)
WLAN data transfer rates supported
11, 54, 300, 1732, 2402 Mbit/s
Security algorithms
WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPA3
Bluetooth
Yes
Bluetooth version
5.2
Design
Component for *
PC
Product color
Black, Red
Internal *
Yes
Antenna
Yes
Antenna design
External
Transmitting power (FCC)
5 GHz: 20dBm, 2.4 GHz: 20dBm, 6 GHz: 12dBm
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro x64, Windows 10 x64, Windows 11 Enterprise x64, Windows 11 x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
3.75" (95.2 mm)
Depth
4.76" (120.8 mm)
Height
0.846" (21.5 mm)
Packaging data
Package width
10.7" (271.5 mm)
Package depth
8.52" (216.5 mm)
Package height
1.91" (48.5 mm)
Package weight
16.9 oz (480 g)
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Bluetooth header cable
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
TP-Link Archer T3U Nano WLAN 1267 Mbit/s TP-Link Archer T3U Nano WLAN 1267 Mbit/s
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Plus WLAN 867 Mbit/s TP-Link Archer T3U Plus WLAN 867 Mbit/s
(show image)
ARCHER T3U PLUS Archer T3U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U WLAN 867 Mbit/s TP-Link Archer T4U WLAN 867 Mbit/s
(show image)
ARCHER T4U Archer T4U 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN822N network card WLAN 300 Mbit/s TP-Link TL-WN822N network card WLAN 300 Mbit/s
(show image)
TL-WN822N TL-WN822N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN823N network card WLAN 300 Mbit/s TP-Link TL-WN823N network card WLAN 300 Mbit/s
(show image)
TL-WN823N TL-WN823N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U WLAN 867 Mbit/s TP-Link Archer T3U WLAN 867 Mbit/s
(show image)
ARCHER T3U Archer T3U 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s
(show image)
ARCHER T2U PLUS Archer T2U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T9UH WLAN 1300 Mbit/s TP-Link Archer T9UH WLAN 1300 Mbit/s
(show image)
ARCHER T9UH Archer T9UH 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2U Nano WLAN 433 Mbit/s TP-Link Archer T2U Nano WLAN 433 Mbit/s
(show image)
ARCHER T2U NANO Archer T2U Nano 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)