location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Scotch Magic 1299.2" (33 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scotch Magic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8101233 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3134375005241
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 09:39:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Scotch Magic 1299.2" (33 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scotch Magic Tape is invisible when applied to most paper. Great for repairing & sealing documents, & stays invisible when scanned or photocopied
  • - Refill rolls can be used in all Scotch® tape dispensers with a 2.54cm core, or can be used alone
  • - Permanent adhesive for lasting sticking power
  • - Can be written on with pen, pencil or marker. Tape unwinds smoothly and cuts easily
Long product name 3M Scotch Magic 1299.2" (33 m) :
The short editorial description of 3M Scotch Magic 1299.2" (33 m)

Scotch Magic invisible Tape
More>>>
3M Scotch Magic 1299.2" (33 m):
The official marketing text of 3M Scotch Magic 1299.2" (33 m) as supplied by the manufacturer

Scotch Magic Tape is the original matt, invisible sticky tape with hundreds of uses. Frosty on the roll, invisible when applied. Write on it with pen, pencil or marker.

The essential tape for the home and office available in a variety of widths and lengths, and fits a wide range of tape dispensers. the original matt, invisible sticky tape. Gives a strong, secure permanent seal using 3M trusted adhesive technology.

Short summary description 3M Scotch Magic 1299.2" (33 m):
This short summary of the 3M Scotch Magic 1299.2" (33 m) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Scotch Magic, 1299.2" (33 m), CE, 0.472" (12 mm)

Long summary description 3M Scotch Magic 1299.2" (33 m):
This is an auto-generated long summary of 3M Scotch Magic 1299.2" (33 m) based on the first three specs of the first five spec groups.

3M Scotch Magic. Length: 1299.2" (33 m), Certification: CE. Width: 0.472" (12 mm)

Features
Length *
1299.2" (33 m)
Certification
CE
Weight & dimensions
Width
0.472" (12 mm)