PartyDeco FB36 party decoration Toy balloon

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
585
Info modified on:
10 Aug 2024, 07:04:46
Long product name PartyDeco FB36 party decoration Toy balloon:

Foil Balloon Disco Ball, 40cm

Short summary description PartyDeco FB36 party decoration Toy balloon:

PartyDeco FB36, Toy balloon, Foil, Silver, Round, English, 15.7" (40 cm)

Long summary description PartyDeco FB36 party decoration Toy balloon:

PartyDeco FB36. Product type: Toy balloon, Material: Foil, Product color: Silver. Inflated diameter: 15.7" (40 cm). Quantity per pack: 1 pc(s), Package width: 4.72" (120 mm), Package height: 6.1" (155 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.