7Artisans logo

7Artisans ND64 Neutral density camera filter 2.83" (7.2 cm)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3379
Info modified on:
11 Mar 2024, 09:14:46
Long product name 7Artisans ND64 Neutral density camera filter 2.83" (7.2 cm):

NEUTRAL DENSITY FILTER 64, 72mm

Short summary description 7Artisans ND64 Neutral density camera filter 2.83" (7.2 cm):

7Artisans ND64, 2.83" (7.2 cm), Neutral density camera filter, Double-sided coating, 1 pc(s)

Long summary description 7Artisans ND64 Neutral density camera filter 2.83" (7.2 cm):

7Artisans ND64. Filter size: 2.83" (7.2 cm), Filter type: Neutral density camera filter, Coating: Double-sided coating. Quantity per pack: 1 pc(s). Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.