location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMW-AC5 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMW-AC5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMW-AC5
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:24:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Panasonic DMW-AC5 power adapter/inverter Black :
The short editorial description of Panasonic DMW-AC5 power adapter/inverter Black

DMW-AC5 - AC Adaptor, 50/60Hz, 220V AC, 5V DC, black
More>>>
Short summary description Panasonic DMW-AC5 power adapter/inverter Black:
This short summary of the Panasonic DMW-AC5 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMW-AC5, 220 V, 50/60 Hz, 5 V, TZ7, TZ6, FX580, FT1, FS15, FS7, FS4, TZ11, TZ15, LX2, LX3, FX100, FX500, FX35, FX38 FS20, FS5 & FS3, Black

Long summary description Panasonic DMW-AC5 power adapter/inverter Black:
This is an auto-generated long summary of Panasonic DMW-AC5 power adapter/inverter Black based on the first three specs of the first five spec groups.

Panasonic DMW-AC5. Input voltage: 220 V, Input frequency: 50/60 Hz, Output voltage: 5 V. Product color: Black