location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC‑P700 large format printer Wi-Fi Inkjet Color 5760 x 1440 DPI A3 (297 x 420 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC‑P700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH38402BM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946707396
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC‑P700 large format printer Wi-Fi Inkjet Color 5760 x 1440 DPI A3 (297 x 420 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 5760 x 1440 DPI Color
  • - A3 (297 x 420 mm) Printing colors: Cyan, Gray, Light Cyan, Light grey, Matte black, Photo black, Violet, Vivid light magenta, Vivid magenta, Yellow
  • - USB port Ethernet LAN Wi-Fi
More>>>
Short summary description Epson SureColor SC‑P700 large format printer Wi-Fi Inkjet Color 5760 x 1440 DPI A3 (297 x 420 mm) Ethernet LAN:
This short summary of the Epson SureColor SC‑P700 large format printer Wi-Fi Inkjet Color 5760 x 1440 DPI A3 (297 x 420 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC‑P700, Inkjet, 5760 x 1440 DPI, Cyan, Gray, Light Cyan, Light grey, Matte black, Photo black, Violet, Vivid light magenta, Vivid..., A3 (297 x 420 mm), Art paper, Photo paper, Postcard, Roll, A3, A3+, A4, A5

Long summary description Epson SureColor SC‑P700 large format printer Wi-Fi Inkjet Color 5760 x 1440 DPI A3 (297 x 420 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC‑P700 large format printer Wi-Fi Inkjet Color 5760 x 1440 DPI A3 (297 x 420 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC‑P700. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI, Printing colors: Cyan, Gray, Light Cyan, Light grey, Matte black, Photo black, Violet, Vivid light magenta, Vivid.... Maximum print size: A3 (297 x 420 mm), Paper tray media types: Art paper, Photo paper, Postcard, Roll, ISO A-series sizes (A0...A9): A3, A3+, A4, A5. Mobile printing technologies: Apple AirPrint, Epson Connect, Epson IPrint, Google Cloud Print. Product color: Black, Display: LCD, Display diagonal: 4.3". Power consumption (standby): 1.1 W, Power consumption (typical): 24 W, Power consumption (off): 0.18 W

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
5760 x 1440 DPI
Printing colors *
Cyan, Gray, Light Cyan, Light grey, Matte black, Photo black, Violet, Vivid light magenta, Vivid magenta, Yellow
Borderless printing
Yes
Copying
Copying *
No
Scanning
Scanning *
No
Input & output capacity
Total number of input trays
2
Paper handling
Maximum print size *
A3 (297 x 420 mm)
Paper tray media types *
Art paper, Photo paper, Postcard, Roll
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5
Cut sheets *
No
Media thickness
0.08 - 1.5 mm
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Ports & interfaces
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson IPrint, Google Cloud Print
Performance
Product color *
Black
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
4.3"
Control type
Touch
Power
Power consumption (standby)
1.1 W
Power consumption (typical)
24 W
Power consumption (off)
0.18 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
20.3" (515 mm)
Depth
14.5" (368 mm)
Height
7.28" (185 mm)
Weight
27.8 lbs (12.6 kg)