location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVNB2001 WLAN 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVNB2001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVNB2001-100PE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:48:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR XAVNB2001 WLAN 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PowerPlug WLAN
  • - 200 Mbit/s 10/100BaseT(X)
  • - Wi-Fi Single-band (2.4 GHz)
Guarantee: 1 Year
Long product name NETGEAR XAVNB2001 WLAN 200 Mbit/s :
The short editorial description of NETGEAR XAVNB2001 WLAN 200 Mbit/s

XAVNB2001, 1 x AV 200 Ultra, Fast Ethernet, PowerPlug, 1 x RJ-45, 2m, 0.13kg, Whte + 1 x AV 200 Wireless-N, 2.4GHz, 802.11 b/g/n, PowerPlug, 0.245kg, White
More>>>
NETGEAR XAVNB2001 WLAN 200 Mbit/s:
The official marketing text of NETGEAR XAVNB2001 WLAN 200 Mbit/s as supplied by the manufacturer

POWERLINE AV 200 WIRELESS-N EXTENDER KIT
- Improve wireless coverage;
- Turn any electrical power outlet into a high speed Internet and home network connection;
- Easily connect TiVO®, Slingbox™, game consoles or TVs.

The NETGEAR Powerline AV 200 Wireless-N Extender Kit creates a wireless hotspot in an area of your home where you can't get wireless coverage using your homes existing electrical wiring. It offers easy, plug and play setup and provides fast wired and wireless speeds for the most demanding applications. Reliable and secure, it is ideal for both professional and personal Internet use, providing Wireless-N speed for simultaneous downloads, voice and music, and online gaming.

Extend your network
- Extend Internet access throughout your home for wireless devices like laptops and Wi-Fi enabled smart phones and wired devices such as desktop PC's, gaming consoles and set-top boxes.
Plug-and-play
- Sets up in minutes, no need to configure or install software.
High-speed connections
- Speeds up to 200 Mbps enable Internet applications such as multiplayer gaming.
Push-and-Secure
- Secures the Powerline network connection with the touch of a button, no need to remember passwords.
Pick-a-Plug
- Automatically tests the connection at any electrical outlet to ensure the highest possible performance.
Push 'N' Connect
- Ensures a quick and secure wireless network connection.
NETGEAR Green features
- Power on/off buttons, Automatic Powerline shutdown when not in use and 80% recycled packaging.

Short summary description NETGEAR XAVNB2001 WLAN 200 Mbit/s:
This short summary of the NETGEAR XAVNB2001 WLAN 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVNB2001, Wireless, PowerPlug, WLAN, Wi-Fi 4 (802.11n), 200 Mbit/s, White

Long summary description NETGEAR XAVNB2001 WLAN 200 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVNB2001 WLAN 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVNB2001. Connectivity technology: Wireless, Host interface: PowerPlug, Interface: WLAN. Maximum data transfer rate: 200 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product color: White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PowerPlug
Interface *
WLAN
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
200 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Cabling technology
10/100BaseT(X)
Copper ethernet cabling technology
100BASE-T, 100BASE-TX, 10BASE-T
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 150 Mbit/s
Maximum operating distance
196850.4" (5000 m)
Design
Product color
White
Internal *
No
Plug and Play
Yes
Design
LED indicators
LAN, Power, WLAN, Yes
Certification
WEEE, Reach
System requirements
Compatible operating systems
Windows 7 Windows Vista Windows XP Mac OS X
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging data
Package weight
0.0132 oz (0.375 g)
Packaging content
Cables included
LAN (RJ-45)
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Supported data transfer rates
10/100 Mbit/s
Power LED
Yes
Link/Act LED
Yes
Cable length
78.7" (2 m)
Source Testseek summary Average rating
Reviews
Updated:
2011-11-13 05:08:23
Uk has collected 6 expert reviews for NETGEAR XAVNB2001 WLAN 200 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-15 01:14:17
Powerline adapters are one of the ways of extending your home network. They use the existing electrical wiring in your home, and all you need is at least two electrical outlets. 500Mbps powerline models are becoming more and more common compared to a ye...
0%
Brand Image Article code product Stock Price from
NETGEAR XAVB1501 Ethernet 200 Mbit/s NETGEAR XAVB1501 Ethernet 200 Mbit/s
(show image)
XAVB1501-100PES XAVB1501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100PES XAV5001 0.00
(excl. VAT)
0 (incl. VAT)