location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 531 robot vacuum White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 531
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
820037
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:36:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name iRobot Roomba 531 robot vacuum White :
The short editorial description of iRobot Roomba 531 robot vacuum White

Roomba 531, 5.47kg, White
More>>>
Short summary description iRobot Roomba 531 robot vacuum White:
This short summary of the iRobot Roomba 531 robot vacuum White data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 531, White, Round, Plastic, 5.12" (130 mm), 12.1 lbs (5.47 kg)

Long summary description iRobot Roomba 531 robot vacuum White:
This is an auto-generated long summary of iRobot Roomba 531 robot vacuum White based on the first three specs of the first five spec groups.

iRobot Roomba 531. Product color: White, Shape: Round, Housing material: Plastic. Height: 5.12" (130 mm), Weight: 12.1 lbs (5.47 kg)