location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KH1508A KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KH1508A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2944 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400391 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KH1508A KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - Keyboard port type: PS/2 Mouse port type: USB Video port type: VGA
  • - 1600 x 1200 pixels
  • - Housing material: Metal
  • - 6 W
Guarantee:
Long product name ATEN KH1508A KVM switch Rack mounting Black :
The short editorial description of ATEN KH1508A KVM switch Rack mounting Black

8-Port Cat 5e/6 KVM Switch
More>>>
ATEN KH1508A KVM switch Rack mounting Black:
The official marketing text of ATEN KH1508A KVM switch Rack mounting Black as supplied by the manufacturer

Features

- One KVM console control up to 8 directly connected computers
- Space-Saving RJ-45 connectors and Cat 5e/6 cabling
- By daisy chaining up to 31 additional KH1508A switches, as many as 256 computers can be controlled from the original KVM console
- Console conversion – any type of KVM console can control any type of computer; mixed combinations (PS/2&USB) supported on both the KVM console and computer sides
- Superior Video Quality- Supports the video resolutions up to 1600x1200@60Hz for up to 40 meters, and 1280x1024@75 Hz for up to 50 meters*
- Configue port access rights for users on a port - by - port basis
- Three port selection methods: Manual (via front panel pushbuttons), Hotkey, and multi-language OSD (On Screen Display)
- Multiplatform support – PC, Mac, Sun, and serial
- Multiple User Accounts -Supports up to 10 user and 1 administrator accounts
- Two-Level Password Security- Supports one administrator and ten user profiles. Password protection prevents unauthorized accessing to the installation
- Auto Scan mode enables continuous monitoring of user-selected computers
- Broadcast Mode sends commands from the console to all computers – allowing you to perform operations (such as software installation, upgrades, shutdowns, etc.), on them simultaneously
- Adapter ID
- Firmware Upgradeable

*With KVM Adapter Cable KA7000 series.

Package Contents

- 1x KH1508A 8-port Cat 5 High-Density KVM Switch
- 1x Firmware Upgrade Cable
- 1x 0AD8-0C05-24EG Power Cord
- 1x Rack Mount Kit
- 1x Foot Pad Set (4 pcs.)
- 1x User Instructions

Short summary description ATEN KH1508A KVM switch Rack mounting Black:
This short summary of the ATEN KH1508A KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KH1508A, 1600 x 1200 pixels, Rack mounting, 6 W, 1U, Black

Long summary description ATEN KH1508A KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KH1508A KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KH1508A. Keyboard port type: PS/2, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: Black, Rack capacity: 1U, Housing material: Metal. AC input frequency: 50 - 60 Hz, Power consumption (typical): 6 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
PS/2
Mouse port type *
USB
Video port type *
VGA
USB 2.0 ports quantity
2
PS/2 ports quantity
2
DC-in jack
Yes
Network
Ethernet LAN (RJ-45) ports
8
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Metal
LED indicators
Power, Status
Certification
Windows 7 CN ZL 98252015.8, DE 29903667.7, TW 194030, US 6160543, CN ZL 02122202.9, TW 183765, US 7386584, US 7640289, CN ZL 200410031689.0, TW I237762, DE 102004019107, US 7613854, CN ZL 200410042771.3, TW I269992, GB 2412456, FR 0500514, US 7584309, JP 4456936
Display
Built-in display *
No
Power
AC input frequency
50 - 60 Hz
Power consumption (typical)
6 W
External power adapter
No
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
6.3" (160 mm)
Depth
17" (433 mm)
Height
1.73" (44 mm)
Weight
6.04 lbs (2.74 kg)
Packaging content
Quick installation guide
Yes
Manual
Yes
Other features
Connectivity technology
Wired
Ports quantity
8
Brand Image Article code product Stock Price from
ATEN KN1000 KVM switch Black ATEN KN1000 KVM switch Black
(show image)
DCP2989 KN1000 0.00
(excl. VAT)
0 (incl. VAT)