location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hammer drill bit SDS Plus-5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1 618 596 232 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140028080
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 15:57:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grooved carbide plate for smooth work without jamming
  • - Activeteq centring tip offers drill guidance for easy starts without jarring or wandering
  • - Fits all SDS plus rotary hammer drills
Long product name Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s) :
The short editorial description of Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s)

SDS plus, 22 mm, 200 mm, 250 mm
More>>>
Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s):
The official marketing text of Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s) as supplied by the manufacturer

To achieve accurate rSDS plus-5 Drill Bit allows for effortless drilling

- Activeteq centring tip offers drill guidance for easy starts without jarring or wandering
- AWB brazing and hardening technology reduces vibration and strain on the user
- Wear mark for accurate drill hole diameter. PGM-certified quality. Made in Germany

To achieve accurate results, the visibility of the wear mark indicates if the diameter of the hole is still in tolerance for metal anchor setting. As proof of quality, the drill bit bears the test mark of the PGM Masonry Drill Bit Association Board, guaranteeing compliance with tight tolerances, exact drilling and the firm hold of fixings. It is made in Germany.

It is compatible with rotary hammers with SDS plus holders.esults, the visibility of the wear mark indicates if the diameter of the hole is still in tolerance for metal anchor setting. As proof of quality, the drill bit bears the test mark of the PGM Masonry Drill Bit Association Board, guaranteeing compliance with tight tolerances, exact drilling and the firm hold of fixings. It is made in Germany.

It is compatible with rotary hammers with SDS plus holders.

Short summary description Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s):
This short summary of the Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch 1 618 596 232, Drill, Rotary hammer, Hammer drill bit, 0.866" (2.2 cm), 9.84" (250 mm), Brick, Concrete, Limestone, Stone, 7.87" (20 cm)

Long summary description Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s):
This is an auto-generated long summary of Bosch 1 618 596 232 drill bit Hammer drill bit 1 pc(s) based on the first three specs of the first five spec groups.

Bosch 1 618 596 232. Proper use: Drill, Rotary hammer, Drill bit type: Hammer drill bit, Drill bit diameter: 0.866" (2.2 cm). Number of drill bits: 1 pc(s)

Features
Proper use *
Drill, Rotary hammer
Drill bit type *
Hammer drill bit
Drill bit diameter *
0.866" (2.2 cm)
Length *
9.84" (250 mm)
Working length
7.87" (20 cm)
Features
Suitable for materials *
Brick, Concrete, Limestone, Stone
Shank shape
SDS Plus
Country of origin
Germany
Packaging content
Number of drill bits *
1 pc(s)
Brand Image Article code product Stock Price from
Bosch 1 618 596 233 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 233 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 233 1 618 596 233 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 231 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 231 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 231 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 226 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 226 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 226 1 618 596 226 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 225 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 225 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 225 1 618 596 225 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 224 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 224 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 224 1 618 596 224 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 207 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 207 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 207 Hammer drill bit SDS Plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 205 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 205 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 205 1 618 596 205 0.00
(excl. VAT)
0 (incl. VAT)
Bosch SDS-plus-5 Masonry drill bit 1 pc(s) Bosch SDS-plus-5 Masonry drill bit 1 pc(s)
(show image)
1 618 596 204 SDS-plus-5 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 203 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 203 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 203 1 618 596 203 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 1 618 596 189 drill bit Hammer drill bit 1 pc(s) Bosch 1 618 596 189 drill bit Hammer drill bit 1 pc(s)
(show image)
1 618 596 189 1 618 596 189 0.00
(excl. VAT)
0 (incl. VAT)