location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kaiser Fototechnik Twin1 RFC remote control RF Wireless Digital camera Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaiser Fototechnik Check ‘Kaiser Fototechnik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twin1 RFC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6178
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Kaiser Fototechnik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaiser Fototechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kaiser Fototechnik Twin1 RFC remote control RF Wireless Digital camera Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: RF Wireless
  • - Remote control proper use: Digital camera
  • - Black
  • - Press buttons
  • - Number of devices supported: 1
  • - Maximum range: 3937" (100 m)
  • - Built-in battery
Long product name Kaiser Fototechnik Twin1 RFC remote control RF Wireless Digital camera Press buttons :
The short editorial description of Kaiser Fototechnik Twin1 RFC remote control RF Wireless Digital camera Press buttons

Twin1 RF Radio-Controlled and Wired Remote Release, 100 m, 2.4 GHz
More>>>
Short summary description Kaiser Fototechnik Twin1 RFC remote control RF Wireless Digital camera Press buttons:
This short summary of the Kaiser Fototechnik Twin1 RFC remote control RF Wireless Digital camera Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

Kaiser Fototechnik Twin1 RFC, Digital camera, RF Wireless, Press buttons, Black

Long summary description Kaiser Fototechnik Twin1 RFC remote control RF Wireless Digital camera Press buttons:
This is an auto-generated long summary of Kaiser Fototechnik Twin1 RFC remote control RF Wireless Digital camera Press buttons based on the first three specs of the first five spec groups.

Kaiser Fototechnik Twin1 RFC. Remote control proper use: Digital camera, Interface: RF Wireless. Number of devices supported: 1, Maximum range: 3937" (100 m). Input type: Press buttons