location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QB24R-B Digital signage flat panel 24" LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QBR-B
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB24R-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH24QBRBBGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094096248
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:12
The date of the most recent change of the data-sheet in Icecat's system
Quick Setup Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QB24R-B Digital signage flat panel 24" LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 24" 1920 x 1080 pixels LCD 250 cd/m²
  • - 14 ms
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung QB24R-B Digital signage flat panel 24" LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7:
This short summary of the Samsung QB24R-B Digital signage flat panel 24" LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QB24R-B, Digital signage flat panel, 24", LCD, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung QB24R-B Digital signage flat panel 24" LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7:
This is an auto-generated long summary of Samsung QB24R-B Digital signage flat panel 24" LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 based on the first three specs of the first five spec groups.

Samsung QB24R-B. Product design: Digital signage flat panel. Display diagonal: 24", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 4.0. Product color: Black

Display
Panel type
ADS
Display diagonal *
24"
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
250 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
14 ms
Contrast ratio (typical)
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Horizontal scan range
48 - 75 kHz
Vertical scan range
56 - 84.5 Hz
Haze rate
25%
Pixel frequency (max)
594 MHz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
HDMI input ports quantity
1
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Digital signage flat panel
Product color *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Bezel width (bottom)
0.705" (1.79 cm)
Bezel width (side)
0.37" (9.4 mm)
Design
Bezel width (top)
0.705" (1.79 cm)
Bezel colour
Black
Performance
Purpose *
Universal
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
38.5 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
21.6" (547.9 mm)
Display depth
1.25" (31.8 mm)
Display height
13.2" (334.4 mm)
Display weight
6.61 lbs (3 kg)
Packaging data
Package width
24.4" (620 mm)
Package depth
4.8" (122 mm)
Package height
16.5" (419 mm)
Package weight
9.04 lbs (4.1 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class B 60950-1, 62368-1
Logistics data
Harmonized System (HS) code
85285210
Technical details
Audio out (mini jack)
1
Other features
Flash memory
8000 MB
RS-232 input ports
1
RJ-45 input ports
1
Brand Image Article code product Stock Price from
Samsung QB24C-T Digital signage flat panel 24" LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7 Samsung QB24C-T Digital signage flat panel 24" LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7
(show image)
LH24QBCTBGCXEN QB24C-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24C Digital signage flat panel 24" LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7 Samsung QB24C Digital signage flat panel 24" LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7
(show image)
LH24QBCEBGCXEN QB24C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-TM Interactive flat panel 13" LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7 Samsung QB13R-TM Interactive flat panel 13" LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRTMGCXEN QB13R-TM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-M Digital signage flat panel 13" LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QB13R-M Digital signage flat panel 13" LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRMBGCXEN QB13R-M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH46B-S Digital signage flat panel 46" LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH46B-S Digital signage flat panel 46" LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH46OHBESGBXEN OH46B-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH24B Digital signage flat panel 24" LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH24B Digital signage flat panel 24" LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH24OHBEBGBXEN OH24B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55B Digital signage flat panel 55" LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 Samsung OM55B Digital signage flat panel 55" LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7
(show image)
LH55OMBEBGBXEN OM55B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-DS Digital signage flat panel 55" LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0 Samsung OM55N-DS Digital signage flat panel 55" LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0
(show image)
LH55OMNDSGBXEN OM55N-DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB43B Digital signage flat panel 43" LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 Samsung QB43B Digital signage flat panel 43" LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7
(show image)
LH43QBBEBGCXEN QB43B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-S Digital signage flat panel 55" LCD Wi-Fi 4000 cd/m² Full HD Black Built-in processor Tizen 5.0 Samsung OM55N-S Digital signage flat panel 55" LCD Wi-Fi 4000 cd/m² Full HD Black Built-in processor Tizen 5.0
(show image)
LH55OMNESGBXEN OM55N-S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)