location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHR-B
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH37R-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH37SHRBBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094097245 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stretched resolution
  • - 24/7 operation
  • - 700nit high brightness
Guarantee: 3 years
Long product name Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0 :
The short editorial description of Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0

37" VA, (1920 x 540), 700 nit, 6.5ms, 4000:1, HDMI, DP, USB, WiFi, LAN, 70 W, 923.3 x 277.6 x 44.8 mm
More>>>
Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0:
The official marketing text of Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0 as supplied by the manufacturer

Engage customers with versatile display
With flexibility in installation orientation and powerful visual technology that delivers truly eye-catching images in a slim design - Samsung SHR-B Stretch Displays are the ideal and versatile display solution to meet virtually any need.

Stretch display
Make the most of your space with SHR-B Stretch Displays. 16:4.5 wide screen stretched display allows you to maximise space and effectively deliver content - even in small, narrow spaces.

700nit brightness
Deliver vibrant, realistic images and offer an incredible visual experience to your customers. Featuring brightness levels of up to 700nit, these displays deliver clear, rich images in a wide variety of lighting conditions.

Slim depth
Featuring a slim profile with a depth of only 44.8mm, the SHR-B Stretch Display helps you to maximise available space. This enables the display to be installed in areas where space is limited.

Tizen 4.0
SSSP is an all-in-one solution that helps simplify installation and maintenance. With Tizen 4.0, businesses can enjoy easy development, reinforced capability with multiple web formats and standards and secured protection.

Pivoting functionality
With pivoting functionality along with image rotation software that can change image orientation from portrait to landscape, enjoy display flexibility. Images do not require rotation in image editing software to make them appear correctly in a different orientation.

Display UHD Content
SHR-B Stretch Displays provide an impressive 4K UHD viewing experience, when four compatible units are combined due to daisy chain technology. Deliver eye-catching messages in incredible clarity for great impact.

Short summary description Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0:
This short summary of the Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH37R-B, Panorama design, 37", LCD, 1920 x 540 pixels, Wi-Fi

Long summary description Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0:
This is an auto-generated long summary of Samsung SH37R-B Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 4.0 based on the first three specs of the first five spec groups.

Samsung SH37R-B. Product design: Panorama design. Display diagonal: 37", Display technology: LCD, Display resolution: 1920 x 540 pixels, Display brightness: 700 cd/m². Wi-Fi. Operating system installed: Tizen 4.0. Product color: Black

Display
Panel type
VA
Display diagonal *
37"
Display technology *
LCD
Display resolution *
1920 x 540 pixels
Display brightness *
700 cd/m²
Touchscreen *
No
Response time
6.5 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0185 x 0.0185" (0.47 x 0.47 mm)
Horizontal scan range
33.6 - 36.6 kHz
Vertical scan range
47 - 63 Hz
Haze rate
28%
Pixel frequency (max)
48 MHz
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
DVI port *
No
DisplayPorts quantity *
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Number of speaker outputs
1
RS-232 interface
Yes
Remote (IR) input
1
Design
Product design *
Panorama design
Placement supported *
Indoor
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Bezel width (bottom)
0.386" (9.8 mm)
Bezel width (side)
0.311" (7.9 mm)
Design
Bezel width (top)
0.386" (9.8 mm)
Performance
Purpose *
Universal
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0.5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
52 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Computer system
Internal storage capacity
8 GB
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
36.4" (923.3 mm)
Display depth
1.76" (44.8 mm)
Display height
10.9" (277.6 mm)
Display weight
13.9 lbs (6.3 kg)
Packaging data
Package width
43.8" (1112 mm)
Package depth
4.8" (122 mm)
Package height
14.3" (363 mm)
Package weight
18.5 lbs (8.4 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Logistics data
Harmonized System (HS) code
85285210
Other features
RS-232 input ports
1
RS-232 output ports
1
Brand Image Article code product Stock Price from
Samsung SH37C Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 7.0 24/7 Samsung SH37C Panorama design 37" LCD Wi-Fi 700 cd/m² Black Tizen 7.0 24/7
(show image)
LH37SHCEBGBXEN SH37C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM32C Digital signage flat panel 32" LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7 Samsung QM32C Digital signage flat panel 32" LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7
(show image)
LH32QMCEPGCXEN QM32C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM75C Digital signage flat panel 75" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM75C Digital signage flat panel 75" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH75QMCEBGCXEN QM75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB55C Digital signage flat panel 55" LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB55C Digital signage flat panel 55" LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH55QBCEBGCXEN QB55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24R-TB Interactive flat panel 24" LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7 Samsung QB24R-TB Interactive flat panel 24" LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7
(show image)
LH24QBRTFGCXEN QB24R-TB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QBR QB13R Digital signage flat panel 13" LCD Wi-Fi 300 cd/m² Full HD Black Tizen 4.0 Samsung QBR QB13R Digital signage flat panel 13" LCD Wi-Fi 300 cd/m² Full HD Black Tizen 4.0
(show image)
LH13QBREBGCXEN 13" Signage Display QB13R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)