location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD Pro 2 44-in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EK01A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786156472 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 07:29:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Go beyond. Scan in HD regardless of the condition of your original. Produce scans up to 1067 mm (42 inches) and 1200 dpi, even on thick media.[1] Easily scan to multiple destinations and deliver exceptional results with CCD scanning technology
  • - This HD scanner delivers incredible scanning and processing speeds. Feature enhancements – ideal for demanding production environments – help accelerate your performance
  • - Work effectively with a seamless, secure workflow. This scanner integrates perfectly with HP printers, simplifying maintenance of the complete solution. Avoid reprints with intuitive touchscreen. Secure your workflow with advanced security features
Long product name HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black :
The short editorial description of HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black

HD Pro 2 44-in Scanner, 24 bit, 1118 x 75760 mm, 1200 dpi, 15.6", USB 2.0, USB 3.0
More>>>
HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black:
The official marketing text of HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black as supplied by the manufacturer

Produce high-quality HD results with CCD scanning technology. Streamline workflows with incredible scan and processing speeds. Improve efficiency and productivity with an enhanced feature set. Enjoy easy integration with HP large-format printers.

Short summary description HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black:
This short summary of the HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP SD Pro 2 44-in, 44 x 2982.7" (1118 x 75760 mm), 1200 x 1200 DPI, 24 bit, Sheet-fed scanner, Black, 15.6"

Long summary description HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black:
This is an auto-generated long summary of HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black based on the first three specs of the first five spec groups.

HP SD Pro 2 44-in. Maximum scan size: 44 x 2982.7" (1118 x 75760 mm), Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 24 bit. Scanner type: Sheet-fed scanner, Product color: Black, Display diagonal: 15.6". Sensor type: CCD, Scan file formats: JPEG, PDF, TIFF, Scan to: E-mail, FTP, File, USB. Maximum ISO A-series paper size: A0. USB version: 2.0/3.2 Gen 1 (3.1 Gen 1)

Scanning
Maximum scan size *
44 x 2982.7" (1118 x 75760 mm)
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
No
Input color depth
24 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Product color *
Black
Display diagonal
15.6"
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CCD
Scan file formats
JPEG, PDF, TIFF
Scan to
E-mail, FTP, File, USB
Internal memory
8192 MB
Paper handling
Maximum ISO A-series paper size *
A0
Ports & interfaces
USB port *
Yes
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power
Power consumption (typical)
47 W
Power consumption (standby)
32 W
AC input frequency
50 - 60 Hz
Input voltage
100 - 240 V
Power consumption (sleep)
1.8 W
Network
Ethernet LAN
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
59.1" (1500 mm)
Package depth
25.6" (650 mm)
Package height
28" (710 mm)
Package weight
187.4 lbs (85 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
60.2" (1530 mm)
Depth
36.6" (930 mm)
Height
65.4" (1660 mm)
Weight
132.3 lbs (60 kg)
Brand Image Article code product Stock Price from
HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black HP SD Pro 2 44-in Sheet-fed scanner 1200 x 1200 DPI A0 Black
(show image)
5EK01A#B19 SD Pro 2 44-in 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)