location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imetec DUETTA 700W handheld vacuum Orange, White Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imetec Check ‘Imetec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUETTA 700W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8501
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Imetec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imetec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 16:56:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Imetec DUETTA 700W handheld vacuum Orange, White Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless
  • - 5.51 lbs (2.5 kg)
  • - Orange, White
More>>>
Short summary description Imetec DUETTA 700W handheld vacuum Orange, White Bagless:
This short summary of the Imetec DUETTA 700W handheld vacuum Orange, White Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Imetec DUETTA 700W, Bagless, Orange, White, 177.2" (4.5 m), 700 W, 5.51 lbs (2.5 kg), 0.5 L

Long summary description Imetec DUETTA 700W handheld vacuum Orange, White Bagless:
This is an auto-generated long summary of Imetec DUETTA 700W handheld vacuum Orange, White Bagless based on the first three specs of the first five spec groups.

Imetec DUETTA 700W. Dust container type: Bagless, Product color: Orange, White. Cord length: 177.2" (4.5 m). Maximum input power: 700 W. Weight: 5.51 lbs (2.5 kg). Dust capacity: 0.5 L