location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro 64-BIT Riser Card slot expander

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64-BIT Riser Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-RR1U-X show
Show alternative article codes used in the online market place
Category:
A long narrow slot in a computer into which an expansion card can be inserted.
Slot Expanders Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro 64-BIT Riser Card slot expander
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PCI-X
  • - 1U
  • - 3.3 V
Long product name Supermicro 64-BIT Riser Card slot expander :
The short editorial description of Supermicro 64-BIT Riser Card slot expander

64-BIT Riser Card
More>>>
Short summary description Supermicro 64-BIT Riser Card slot expander:
This short summary of the Supermicro 64-BIT Riser Card slot expander data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro 64-BIT Riser Card, 3.3 V, PCI-X, 1U, Supermicro SC811, SC812, SC813

Long summary description Supermicro 64-BIT Riser Card slot expander:
This is an auto-generated long summary of Supermicro 64-BIT Riser Card slot expander based on the first three specs of the first five spec groups.

Supermicro 64-BIT Riser Card. Input voltage: 3.3 V, Interface: PCI-X, Form factor: 1U

Brand Image Article code product Stock Price from
Supermicro

Supermicro 32-BIT 1U Riser Card slot expander
(show image)
CSE-RR32-1U 32-BIT 1U Riser Card 0.00
(excl. VAT)
0 (incl. VAT)