DELL logo

DELL Latitude 7320 Intel® Core™ i5 256 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90460
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL Latitude 7320 Intel® Core™ i5 256 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

DELL Latitude 7320, 13", 1920 x 1280 pixels, 256 GB, 16 GB, Windows 10 Pro, Black

Long summary description DELL Latitude 7320 Intel® Core™ i5 256 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

DELL Latitude 7320. Display diagonal: 13", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor family: Intel® Core™ i5, Processor model: i5-1140G7. Internal memory: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 27.8 oz (789 g). Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.