location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T03V64A ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T03V64A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T03V64A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946701288
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 10:29:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T03V64A ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink page yield: 7500 pages Color ink page yield: 6000 pages
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 4 pc(s)
Long product name Epson C13T03V64A ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of Epson C13T03V64A ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

101 EcoTank 4-colour Multipack
More>>>
Short summary description Epson C13T03V64A ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Epson C13T03V64A ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T03V64A, Black, Cyan, Magenta, Yellow, 127 ml, 210 ml, 4 pc(s), 7500 pages, Multi pack

Long summary description Epson C13T03V64A ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson C13T03V64A ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson C13T03V64A. Black ink volume: 127 ml, Supply type: Multi pack, Color ink page yield: 6000 pages, Color ink volume: 210 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 7500 pages

Features
Compatibility *
Epson L4156 MEAF Epson L4150 MEAF 3pin EcoTank L6290 EcoTank L6276 EcoTank L6270 EcoTank L6260 EcoTank L6190 EcoTank L6176 EcoTank L6170 EcoTank L6160 EcoTank L4266 EcoTank L4260 EcoTank L4160 EcoTank L4150 EcoTank L14150
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Features
Black ink volume
127 ml
Color ink volume
210 ml
Black ink page yield *
7500 pages
Color ink page yield *
6000 pages
Type *
Original
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)