location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX750U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003182 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector Black
  • - DLP 7500 ANSI lumens
  • - Lamp 1500 h
  • - WUXGA (1920x1200) 2000:1
  • - Screen size compatibility: 40 - 500"
  • - Zoom capability
Long product name NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black :
The short editorial description of NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black

DLP, WUXGA 1920x1200, 2x 400W, 7500Ansi, 2000:1, 2x Mini D-sub, 1x RCA, 1x D-Sub, 185kg, Black
More>>>
Short summary description NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black:
This short summary of the NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PX750U, 7500 ANSI lumens, DLP, WUXGA (1920x1200), 2000:1, 40 - 500", 35.4 - 818.9" (0.9 - 20.8 m)

Long summary description NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black:
This is an auto-generated long summary of NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black based on the first three specs of the first five spec groups.

NEC PX750U. Projector brightness: 7500 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 1500 h, Service life of light source (economic mode): 2000 h. Zoom type: Auto. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD..., Supported video modes: 1080i. Serial interface type: RS-232, USB connector type: USB Type-A

Source Testseek summary Average rating
Reviews
Updated:
2013-05-22 02:16:15
Uk has collected 1 expert review for NEC PX750U data projector Large venue projector 7500 ANSI lumens DLP WUXGA (1920x1200) Black and the rating is 89 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
89%
Source Review comments Score
projectorcentral.com
Updated:
2013-05-22 02:16:14
Many projectors try to be everything to everyone, but the NEC PX750U actually pulls it off. This $17,999 projector manages to be both a bright, powerful data projector and a high-contrast, color-balanced video projector by including interchangeable col...
Bottom line The NEC PX750U is built like a battle tank. Like a tank, it is built for function rather than form, and though its square case includes a whole slew of features and capabilities, the main attraction here is the image it puts on screen. The PX750U's vi...
89%
Country Distributor
United Kingdom 1 distributor(s)