location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZEMQ934 printer label Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZEMQ934
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZEMQ934 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502626169 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Nov 2022 11:21:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother TZEMQ934 printer label Silver :
The short editorial description of Brother TZEMQ934 printer label Silver

12mm (0.47") Gold on Satin Silver tape for P-touch 5m (16.4 ft)
More>>>
Brother TZEMQ934 printer label Silver:
The official marketing text of Brother TZEMQ934 printer label Silver as supplied by the manufacturer

This tape features our exclusive laminated tape process and our standard adhesive. Perfect for everyday applications. These labels stay on under normal indoor and outdoor use, including hot and cold environments. Best suited for smooth flat surfaces.

Short summary description Brother TZEMQ934 printer label Silver:
This short summary of the Brother TZEMQ934 printer label Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZEMQ934, Silver, Plastic, 196.9" (5 m), 0.472" (1.2 cm), For Use With: GL-100, PT-1000, PT-1000BM, PT-1010B, PT-1010NB, PT-1010R, PT-1010S, PT-1090,...

Long summary description Brother TZEMQ934 printer label Silver:
This is an auto-generated long summary of Brother TZEMQ934 printer label Silver based on the first three specs of the first five spec groups.

Brother TZEMQ934. Product color: Silver, Material: Plastic. Maximum roll diameter: 196.9" (5 m), Core diameter: 0.472" (1.2 cm). Technical features: For Use With: GL-100, PT-1000, PT-1000BM, PT-1010B, PT-1010NB, PT-1010R, PT-1010S, PT-1090,...

Features
Product color *
Silver
Material
Plastic
Weight & dimensions
Maximum roll diameter
196.9" (5 m)
Core diameter
0.472" (1.2 cm)
Other features
Technical features
For Use With: GL-100, PT-1000, PT-1000BM, PT-1010B, PT-1010NB, PT-1010R, PT-1010S, PT-1090, PT-1090BK, PT-110, PT-1100, PT1100SB, PT-1100SBVP, PT-1100ST, PT-1120, PT-1130, PT-1160, PT-1170, PT-1180, PT-1190, PT-1200, PT-1230PC, PT-1280, PT-1280SR, PT-1280VP, PT-1290, PT-1290BT, PT-1290BT2, PT-1290RS, PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1650, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830, PT-1830C, PT-1830SC, PT-1830VP, PT-1880, PT-1880W, PT-18R, PT-1900, PT-1910, PT-1950, PT-1960, PT-200, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2110, PT-2200, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2430PC, PT-2500PC, PT-2600, PT-2610, PT-2700, PT-2710, PT-2730, PT-2730VP, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-350, PT-3600, PT-520, PT-530, PT-540, PT-550, PT-580C, PT-85, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, ST-1150, ST-1150DX, ST-5
Country Distributor
Australia 1 distributor(s)
United States 1 distributor(s)