location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP1200SF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406828
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office
  • - 2400 x 600 DPI
  • - 22 ppm
  • - USB port
Long product name Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm :
The short editorial description of Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm

SP1200SF- 22ppm, GDI/PCL6, PS3, 16 MB, 1,200 dpi (600 x 600 dpi), 25 - 400%, A4, B5 (ISO), A5, A6, Fax
More>>>
Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm:
The official marketing text of Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm as supplied by the manufacturer

As a small business you need all-round performance at the lowest possible cost. That’s what Ricohgives you with the multifunctional Aficio SP 1200S/SP 1200SF. It prints, copies, scans and faxes(Aficio SP 1200SF) from one compact, desktop unit. It delivers professional document quality and effortless usability. Above all, the Aficio SP 1200S/SP 1200SF are as flexible and efficient as you have to be - day in, day out.

Short summary description Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm:
This short summary of the Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP1200SF, 2400 x 600 DPI

Long summary description Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm:
This is an auto-generated long summary of Ricoh Aficio SP1200SF 2400 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio SP1200SF. Maximum resolution: 2400 x 600 DPI

Printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Secure printing
Yes
Copying
Copy speed (color, normal quality, A4)
22 cpm
Features
Maximum duty cycle *
10000 pages per month
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
16.9 x 12 x 15.6" (428 x 305 x 397 mm)
Scanner integrated
Yes