location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12TB LinkStation Pro Quad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS-QV12TL/R5-EU show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NAS Mini Tower Black
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 4 HDD
  • - Marvell 88F6282 1.6 GHz
  • - 0.25 DDR3
  • - Ethernet LAN
Guarantee: 2 years
Long product name Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black :
The short editorial description of Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black

12.0TB LinkStation Pro Quad - Gigabit Ethernet, 2 x USB 2.0, 128 Bit AES, RAID
More>>>
Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black:
The official marketing text of Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black as supplied by the manufacturer

Buffalo’s LinkStation Pro Quad is the ideal solution to keep important files safe! Stream your favourite music and videos directly from the LinkStation Pro Quad to a computer or Logitech Squeezebox, PS3®,Xbox 360® or network attached DLNA or UPnP media player or Buffalo LinkTheater.
With ultra fast data transfer speeds, the LinkStation Pro Quad is a high performance dual drive that can be configured in RAID 0 for performance or RAID 5 for redundant storageif a hard drive failes, your data is safe. Easy to install, the LinkStation Pro Quad lets you store and share your music, photos, and videos in your home or small office.
Access and share your multimedia collection from anywhere at any time using Buffalo’s WebAccess, the feature that allows users to easily stream digital content stored on any Buffalo network storage solution from anyway in the world via a Web browser, or using the newly announced free WebAccess app, via an iPhone®, iPad®, iPod touch® or Android SmartPhone.

Store, share and save with the Buffalo LinkStation Pro Quad.
- Processor - Marvel 1.6GHz.
- High Speed Data Transfer Up to 72MB/s.
- DLNA/UPnP Support - Share movies and play music with the DLNA/UPnP Certified media player.
- WebAccess - Access your digital content via a Web browser to a PC or Mac or via the WebAccess app to your iPhone®, iPad® or Android SmartPhone.
- Logitech Squeezebox support.
- Direct Copy - One touch transfer of media files from any digital camera/camcorder.
- Built-in BitTorrent Client.
- USB Device server - Connect and share a Multifunction USB 2.0 Printer on your network.

Features
- 10/100/1000 Gigabit Ethernet support.
- Built-in DLNA & UPnP CERTIFIED Media Server.
- WebAccess - Access your digital content via a Web browser to a PC or Mac or via the WebAccess app to your iPhone®, iPad® or Android SmartPhone.
- Logitech Squeezebox support.
- Direct Copy feature allows you to automatically upload images from your digital camera or digital camcorder directly to your LinkStation.
- Download media directly to your LinkStation using the builtin BitTorrent client, no need to keep your PC on.
- Seamlessly integrates with iTunes® and allows you to access your music files on the LinkStation from your iTunes® software.
- Supports Apple Time Machine Backup with multiple clients.
- Schedule Backups from one LinkStation to another over your LAN network or via USB to an external HDD.
- TurboPC / TurboCopy for Windows - increases file transfer and copy performance.
- Active Directory Support: Works as a client in an Active Directory domain allowing the LinkStation Pro Quad to utilize the domain users and groups.
- Schedule Power Management and PC Interlocking Power Management function.
- Eco Friendly Power Saving Mode.
- 128 Bit AES Encryption.
- RAID redundancy - RAID 0 (striping) for Performance, RAID 1 (mirroring) for added Security.
- Easy setup and web-based administration.
- Protect data by restricting access with group and user level security.
- Built-in Print Server to print from anywhere on your network (*USB printers supported only).
- Expand storage by adding a USB hard drive via the USB port.
- Built-in FTP server AutoBackup Software for Windows/Mac.

Short summary description Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black:
This short summary of the Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo 12TB LinkStation Pro Quad, NAS, Mini Tower, Marvell, 88F6282, 0.25 GB, DDR3

Long summary description Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black:
This is an auto-generated long summary of Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black based on the first three specs of the first five spec groups.

Buffalo 12TB LinkStation Pro Quad. Type: NAS. Chassis type: Mini Tower. Processor family: Marvell, Processor model: 88F6282, Processor frequency: 1.6 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Source Testseek summary Average rating
Reviews
Updated:
2011-11-13 06:20:27
Uk has collected 7 expert reviews for Buffalo 12TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 0.25 GB DDR3 HDD Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-11-13 06:20:25
The Buffalo LinkStation Pro Quad is a four-disk network attached storage (NAS) device. Despite its four 1TB disks and sturdy metal construction, the Pro Quad is compact and quiet, so you don't have to stash it away out of sight unless you really want t...
Bottom line The LinkStation Pro Quad has lots of storage and features at a very reasonable price, but you'll have to put up with some slow small file transfer speeds...
60%
practicalphotography.com
Updated:
2013-05-24 05:25:35
The LinkStation Pro Quad is the latest incarnation of Buffalo's popular range of Network Attached Storage (NAS) – an improved processor and faster memory helps the four included 1TB hard drives to deliver speedy performance over a home network. Plug the N...
80%
HEXUS.net
Updated:
2016-12-27 19:32:19
Buffalo's LinkStation Quad has been kicking about for a fair few years, and outwardly, you'd be hard pushed to distinguish between a 2008 model and the one that's available on store shelves today. The chassis is practically identical, but while the ext...
Bottom line There are better NAS servers out there if you're willing to spend more, but for users seeking ease of use and broad functionality at an affordable price, there's plenty to admire about the LinkStation Pro Quad. The Good Strong backup and multimedia f...
70%
Theinquirer.net
Updated:
2011-11-13 06:20:26
The original Linkstation Quad - named for its four-bay configuration - appeared in 2009, and the compact design of that model is unchanged for this later model. The front door covering the quick-release drive bays is still attached only by magnets an...
Good Very small, good range of embedded servers, network USB service works well, quiet, runs cool, auto power off...
Bad Performance is nothing special, no iSCSI, web interface is not very intuitive, no support for a hot spare drive...
60%
swemod.com
Updated:
2012-04-13 02:03:31
Today we're having a look at the LinkStation Pro Quad, a NAS unit (short for Network Attached Storage). Simply said, it's a box that houses four (quad) disks, all attached to an interface board that connects directly to your LAN network.This product...
0%
Country Distributor
United Kingdom 1 distributor(s)