Cisco logo

Cisco C886 wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52591
Info modified on:
14 Mar 2024, 19:02:14
Long product name Cisco C886 wireless router Fast Ethernet Black:

Fast Ethernet, VDSL2/ADSL2/2+, 4 x 10/100Mbps, 1 x ISDN, CUBE license

Short summary description Cisco C886 wireless router Fast Ethernet Black:

Cisco C886, Ethernet LAN, ADSL2+, Black

Long summary description Cisco C886 wireless router Fast Ethernet Black:

Cisco C886. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: G.922.3, G.992.1, G.992.3, G.992.5, G.993.2, G.994.1. Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, 802.1x RADIUS, AES, DES, HTTPS, SSL/TLS. Switching protocols: MDI, MDX, Routing protocols: BGP, EIGRP, HSRP, OSPF, RIP-1, RIP-2, Management protocols: SNMPv3, SSH, CLI, HTTP, Telnet. Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.