POLY logo

POLY Savi W720 Headset Wireless Head-band Office/Call center Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45245
Info modified on:
20 Sept 2022, 16:02:30
Long product name POLY Savi W720 Headset Wireless Head-band Office/Call center Black:

Savi W720 headset

POLY Savi W720 Headset Wireless Head-band Office/Call center Black:

UC Standard version built for UC applications and softphones from Avaya, Cisco, IBM and more.

Download the latest release of Plantronics software and get one-touch call answer/end with supported softphones.

Multiple devices. Singular control.

The Savi® 700 series is changing the way productivity-focused office professionals communicate. With three-way connectivity, easily manage and switch between PC, desk phone, and now mobile calls from a single wireless headset. With a new convertible headset we’ve added the lightest DECT™ headset on the market to our suite of wearing styles so you can choose the one that’s best for you. Optimized for Unified Communications, the system automatically updates your status* to “busy” on PC, mobile and even desk phone calls so colleagues can see your availability. This intelligent system combines best-in-class sound quality, hands-free mobility and hours of talk time for ultimate efficiency. Once you experience a Savi 700 headset system you’ll wonder how you ever lived without it.

*With supported softphones. Plantronics software is required.
Superior Call Management

- One intelligent headset to manage your PC, mobile and desk phone calls
- Automatically routes calls to the mobile phone or headset – whichever device is within easy reach
- Transfer audio between headset and mobile phone with a press of a button to take calls on-the-road
- One-touch call answer/end, vol +/-, mute and flash controls across devices
- UC presence automatically updated when on a PC, mobile or desk phone call
- Energy efficient adaptive power system optimizes for range and talk time
- Conference in up to three additional headsets and guests can continue through multiple calls

Savi 730 Innovative design

- Lightest DECT wireless headset on the market
- Hot swappable battery kit* lets you change battery mid-conversation delivering unlimited talk time
- Three comfortable, customizable wearing styles

*Unlimited talk time with deluxe charging cradle kit, comes standard with Savi 745. Available as an accessory with Savi 740.

Premium Sounds Quality

- Advanced wideband audio using CAT-iq technology for high definition voice quality
- Voice-dedicated DECT™ technology eliminates Wi-Fi interference
- Noise-canceling microphone reduces background noise interruptions
- Enhanced Digital Signal Processing (DSP) provides more natural voice sounds

Short summary description POLY Savi W720 Headset Wireless Head-band Office/Call center Black:

POLY Savi W720, Wireless, Office/Call center, Headset, Black

Long summary description POLY Savi W720 Headset Wireless Head-band Office/Call center Black:

POLY Savi W720. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center, Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.