location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN5212
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2941
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777200
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:12:19
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee:
Long product name ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black :
The short editorial description of ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black

12-Port Intelligent 0U Power Distribution Unit (PDU), Metered (12 x C13)
More>>>
ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black:
The official marketing text of ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black as supplied by the manufacturer

Features

Power Distribution
- Maximum Amps/Outlet: NEMA 20A / 12 outlets; IEC 16A / 12 outlets
- Space saving 0U rack mount design
- IEC or NEMA outlet models
- Daisy chain up to 15 additional stations for up to 192 outlets
- 2 x 7 segment front panel LED shows Station and Outlet ID
- 3 x 7 segment LED shows current, voltage or power dissipation at PDU level
- Overcurrent protection and recovery for the PDU
- Remote users can monitor outlet status via web pages on their browsers
- Safe shutdown support
- Separate power for the unit's own power and its power outlets. The user interface is still accessible even when an overload condition trips the devices' circuit breaker

Remote Access
- Remote power control via TCP/IP and a built in 10/100 Mbps Ethernet port
- Network Interfaces: TCP/IP, PPP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, ARP, NTP, DNS, Telnet, 10Base-T/100Base-TX, auto sense, Ping
- IPv6 support

Operation
- Local and Remote power outlet control (On, Off, Power Cycle) by individual outlets and outlet groups
- Outlet group support at the PDU and Daisy-chain levels – the same action can be performed on a specified group of outlets at the same time
- Supports redundant power management via daisy chaining and outlet groups
- On/Off scheduling for individual outlets and outlet groups. Power management tasks can be scheduled on a daily, weekly, monthly, or user-specified times basis
- Supports multiple power control methods – Wake on LAN, System After AC Back, Kill the Power
- Power-on sequencing - users can set the power on sequence and delay time for each outlet to allow equipment to be turned on in the proper order
- Easy setup and operation via a browser-based user interface
- Multibrowser support (IE, Mozilla, Firefox, Safari, Opera, Netscape)
- Telnet and SSH access for text menu configuration and outlet level switching / monitoring
- Local console access support
- Java GUI AP program provided for non-browser connectivity
- RTC support to keep the timer running during times of no power
- Up to 64 user accounts - up to 32 concurrent logins

Management
- Power status measurement at PDU level
- LED indicators for current; voltage; power dissipation at the PDU level
- Current; voltage; power dissipation; and energy consumption displayed in a browsed-based UI for monitoring at PDU and daisy-chain levels
- Current, voltage, power dissipation, energy consumption threshold level setting
- Alert threshold notification for selected events (On, Off, Recycle, Failure, etc.), via audio alarm and blinking LEDs (locally), SMTP, and SNMP trap notification
- Naming support for outlets and outlet groups
- User outlet access assignment on an outlet-by-outlet basis.
- Windows-based Log Server; event logging, and syslog support
- Integration with ALTUSEN CC2000 Management software and KVM devices
- Supports Management Information Base (MIB) files for SNMP
- API for 3rd party software centralized control integration
- Auto-Ping pings a device to determine its status, if the ping test fails after a set amount of time- it automatically takes an action assigned
- Upgradeable firmware – daisy chained stations receive the upgrade via the daisy chain bus
- Multi-language support: English, German, Traditional Chinese, Simplified Chinese, Japanese, Korean, Russian

Security
- Three-level password security
- IP/MAC filtering
- Secure 128-bit SSL encryption
- Remote authentication support: RADIUS, TACACS+, LDAP, LDAPS and Active Directory

Package Contents

- 3x Serial Adapters
• 1x SA0149 (RJ45F to DB9F)
• 1x SA0150 (RJ45F to DB9M)
• 1x SA0151 (RJ45F to DB9F)
- 2x Rack Mount Kits
- 1x User Instructions
- 1x Software CD

Short summary description ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black:
This short summary of the ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PN5212, Basic, 0U, Horizontal/Vertical, Metal, Black, 12 AC outlet(s)

Long summary description ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black:
This is an auto-generated long summary of ATEN PN5212 power distribution unit (PDU) 12 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

ATEN PN5212. PDU types: Basic, Rack capacity: 0U, Mounting: Horizontal/Vertical. AC outlets quantity: 12 AC outlet(s), Power plug: NEMA L5-20P. Certification: Windows 7. Monitoring: Current, Management platform: TCP/IP, PPP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, ARP, NTP, DNS, Telnet, 10Base-T/100Base-TX, auto.... Nominal input voltage: 100-240 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Basic
Rack capacity *
0U
Mounting
Horizontal/Vertical
Housing material
Metal
Product color
Black
Ports & interfaces
AC outlets quantity *
12 AC outlet(s)
Power plug
NEMA L5-20P
Ethernet LAN (RJ-45) ports
3
Features
LED indicators
Yes
Certification
Windows 7
Management features
Monitoring
Current
Management platform
TCP/IP, PPP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, ARP, NTP, DNS, Telnet, 10Base-T/100Base-TX, auto sense, Ping
Power
Nominal input voltage *
100-240 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
100-240 V
Maximum input current per phase
12 A
Power protection features
Over current
Weight & dimensions
Dimensions (WxDxH)
2.15 x 2.53 x 52.8" (54.6 x 64.2 x 1340 mm)
Weight
9.9 lbs (4.49 kg)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
ATEN PN7320 power distribution unit (PDU) 20 AC outlet(s) 0U Black ATEN PN7320 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PN7320 PN7320 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PN5320 power distribution unit (PDU) 20 AC outlet(s) 0U Black ATEN PN5320 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
DCP2942 PN5320 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
DCP2943 PN9108 0.00
(excl. VAT)
0 (incl. VAT)