location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS55 Wireless Office Headset System Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS55 Wireless Office Headset System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS55
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2020 16:55:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY CS55 Wireless Office Headset System Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver Headset
  • - Wireless
  • - Lithium Polymer (LiPo)
Long product name POLY CS55 Wireless Office Headset System Silver :
The short editorial description of POLY CS55 Wireless Office Headset System Silver

CS55 Wireless Office Headset System
More>>>
POLY CS55 Wireless Office Headset System Silver:
The official marketing text of POLY CS55 Wireless Office Headset System Silver as supplied by the manufacturer

The Plantronics CS55 wireless headset system combines the clarity of traditional corded technology with the mobility of wireless, so employees can move around the office to wherever business takes them—without interrupting or missing a call. Continuing our tradition as a technology leader, Plantronics presents CS55 as the first headset in the United States to implement 1.9GHz UPCS voice-dedicated wireless technology.

Short summary description POLY CS55 Wireless Office Headset System Silver:
This short summary of the POLY CS55 Wireless Office Headset System Silver data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS55 Wireless Office Headset System, Wireless, 0.917 oz (26 g), Headset, Silver

Long summary description POLY CS55 Wireless Office Headset System Silver:
This is an auto-generated long summary of POLY CS55 Wireless Office Headset System Silver based on the first three specs of the first five spec groups.

POLY CS55 Wireless Office Headset System. Product type: Headset. Connectivity technology: Wireless. Weight: 0.917 oz (26 g). Product color: Silver

Performance
Product type *
Headset
Headset type
Monaural
Product color *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Battery
Battery technology
Lithium Polymer (LiPo)
Talk time
10 h
Standby time
50 h
Weight & dimensions
Weight
0.917 oz (26 g)
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:35:38
Uk has collected 1 expert review for POLY CS55 Wireless Office Headset System Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%