location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IZAR 67995 drill bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IZAR Check ‘IZAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67995
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67995
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘IZAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IZAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IZAR 67995 drill bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Right hand rotation
  • - Drill bit diameter: 0.394" (1 cm)
  • - Length: 3.54" (90 mm)
  • - 1 pc(s)
Long product name IZAR 67995 drill bit 1 pc(s) :
The short editorial description of IZAR 67995 drill bit 1 pc(s)

10,00 mm-Drill Bit Glass
More>>>
Short summary description IZAR 67995 drill bit 1 pc(s):
This short summary of the IZAR 67995 drill bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

IZAR 67995, Drill, Right hand rotation, 0.394" (1 cm), 3.54" (90 mm), 1 pc(s)

Long summary description IZAR 67995 drill bit 1 pc(s):
This is an auto-generated long summary of IZAR 67995 drill bit 1 pc(s) based on the first three specs of the first five spec groups.

IZAR 67995. Proper use: Drill, Rotating direction: Right hand rotation, Drill bit diameter: 0.394" (1 cm). Number of drill bits: 1 pc(s)