Tripp Lite logo

Tripp Lite N368-15M InfiniBand/fibre optic cable 590.6" (15 m) 2x LC 2x ST OFNR Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
110476
Info modified on:
10 Aug 2024, 09:44:07
Bullet Points Tripp Lite N368-15M InfiniBand/fibre optic cable 590.6" (15 m) 2x LC 2x ST OFNR Yellow:
  • - Premium PVC 9/125 micron singlemode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Twice the bandwidth throughput of multimode cable
Guarantee:
Lifetime limited
Long product name Tripp Lite N368-15M InfiniBand/fibre optic cable 590.6" (15 m) 2x LC 2x ST OFNR Yellow:

Duplex Singlemode 9/125 Fiber Patch Cable (LC/ST), 15M (50 ft.)

Tripp Lite N368-15M InfiniBand/fibre optic cable 590.6" (15 m) 2x LC 2x ST OFNR Yellow:

This singlemode duplex fiber optic LC/ST Ethernet cable is manufactured from 9/125 zipcord fiber. The cable has LC connectors on one end, ST connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N368-15M InfiniBand/fibre optic cable 590.6" (15 m) 2x LC 2x ST OFNR Yellow:

Tripp Lite N368-15M, 590.6" (15 m), OFNR, 2x LC, 2x ST

Long summary description Tripp Lite N368-15M InfiniBand/fibre optic cable 590.6" (15 m) 2x LC 2x ST OFNR Yellow:

Tripp Lite N368-15M. Cable length: 590.6" (15 m), Cable type: OFNR, Connector 1: 2x LC, Connector 2: 2x ST, Core diameter: 8.3 µm

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.