location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra GK420t label printer 203 x 203 DPI 127 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GK420t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GK42-102521-000 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 14:42:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra GK420t label printer 203 x 203 DPI 127 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 203 x 203 DPI
  • - Print speed: 127 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), EAN13, EAN8, Industrial 2/5, Interleaved 2/5, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 4.63 lbs (2.1 kg)
Long product name Zebra GK420t label printer 203 x 203 DPI 127 mm/sec Wired :
The short editorial description of Zebra GK420t label printer 203 x 203 DPI 127 mm/sec Wired

GK420t, 203dpi, DT/TT, RS232, USB, Parallel, EPL&ZPL, Peeler, Power Supply Unit
More>>>
Short summary description Zebra GK420t label printer 203 x 203 DPI 127 mm/sec Wired:
This short summary of the Zebra GK420t label printer 203 x 203 DPI 127 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra GK420t, 203 x 203 DPI, 127 mm/sec, Wired, Gray

Long summary description Zebra GK420t label printer 203 x 203 DPI 127 mm/sec Wired:
This is an auto-generated long summary of Zebra GK420t label printer 203 x 203 DPI 127 mm/sec Wired based on the first three specs of the first five spec groups.

Zebra GK420t. Maximum resolution: 203 x 203 DPI, Print speed: 127 mm/sec. Supported paper width: 104 mm. Connectivity technology: Wired. Product color: Gray

Country Distributor
Deutschland 1 distributor(s)