location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marathon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bagless vacuum cleaner FC9225/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9225/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103548355 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 23:09:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 1.5 L 2200 W Silver
  • - Variable power
  • - Dry Bagless
  • - HEPA Filtering 78 dB
  • - Dust container full indicator Operating radius: 393.7" (10 m)
Guarantee:
Long product name Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless :
The short editorial description of Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless

FC9225, 2200 W, 440 W, 33 kPa, 40 l/s, 78 dB, HEPA, 10m, Silver
More>>>
Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless:
The official marketing text of Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless as supplied by the manufacturer

Performs stronger for longer
Self-cleaning filter, no bag required
Marathon offers you very high cleaning performance thanks to its automatic filter cleaning system.

Cleaning perfection
- 2200 Watt motor generating max. 440 Watt suction power

Optimal cleaning power every time
- AutoClean filter optimizes suction power

Highly efficient anti-allergy system
- HEPA AirSeal plus HEPA 13 washable filter

Easy cleaning, even around furniture
- TriActive nozzle with unique 3-in-1 action
- Additonal parquet nozzle with scratch-protectio

Short summary description Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless:
This short summary of the Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Marathon FC9225/01, 2200 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA

Long summary description Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless:
This is an auto-generated long summary of Philips Marathon FC9225/01 vacuum 1.5 L Cylinder vacuum Dry 2200 W Bagless based on the first three specs of the first five spec groups.

Philips Marathon FC9225/01. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Silver

Power
Suction power
440 AW
Maximum input power *
2200 W
Variable power
Yes
Design
Dust capacity *
1.5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Silver
Tube type
Telescopic
Wheels material
Plastic
Cordless
No
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Performance
HEPA class
HEPA 13
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
78 dB
Vacuum
33 kPa
Airflow
40 l/s
Operating radius
393.7" (10 m)
Ergonomics
Cord length
275.6" (7 m)
Dust container full indicator *
Yes
Weight & dimensions
Weight
16.5 lbs (7.5 kg)
Packaging content
Vacuum brushes included
Parquet brush