location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
wet and dry electric shaver AT890/16
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT890/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055380085531 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:22:39
The date of the most recent change of the data-sheet in Icecat's system
Philips AT890/16 user manual (21.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DualPrecision blades
  • - Flexing heads
Long product name Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver :
The short editorial description of Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver

AquaTouch electric shaver, integrated trimmer
More>>>
Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver:
The official marketing text of Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver as supplied by the manufacturer

Great skin protection, smooth shave
Now enjoy a refreshing shave without worrying about damaging your skin. The Aquatec seal ensures a comfortable dry shave and a refreshing wet shave. Use it wet with shaving gel or foam for enhanced skin comfort.

Also use wet for enhanced skin comfort
- Optimized for use with gel or foam for enhanced skin comfort

Protect your skin
- Glides smoothly over the curves of your face

Shave smooth
- For a comfortably close shave
- Shaves even the shortest stubble

Ease of use
- Pop up trimmer perfect for sideburns and moustache
- Washable shaver with QuickRinse system
- 3 minute quick charge for one shave
- 50+ minutes of cordless shaving on one charge

Skin Protection System
Rounded low-friction protection heads adjust to the curves of your face to limit skin damage.

Super Lift & Cut Action
For a close shave, the dual-blade system built into the Philips electric shaver lifts hairs to cut
comfortably closer.

DualPrecision Cutting
DualPrecision shaving heads have slots to shave the normal hairs and holes to shave
even the shortest stubble.

Pop-up trimmer
The full width, pop-up trimmer is perfect for grooming your sideburns and moustache

Fully waterproof
With QuickRinse system to clean under the tap and can be used in the shower

Quick charge for 1 shave
Three minute quick charge provides enough power for one shave, so that you are always
fast even when the battery is empty.

Cordless use 50+ minutes
50+ minutes of cordless power for 17 shaves. Fully charges in 1 hour, so it's always ready
when you are.

Short summary description Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver:
This short summary of the Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AquaTouch AT890/16, Rotation shaver, Black, Blue, Silver, Super Lift & Cut, Black, Blue, Charging, SH50

Long summary description Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver:
This is an auto-generated long summary of Philips AquaTouch AT890/16 men's shaver Rotation shaver Trimmer Black, Blue, Silver based on the first three specs of the first five spec groups.

Philips AquaTouch AT890/16. Shaver system: Rotation shaver, Product color: Black, Blue, Silver, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s)

Aquatec wet and dry
Aquatec wet and dry

The Aquatec seal on the shaver makes it 100% waterproof. Use it in the shower with your favourite shaving gel or foam for extra skin protection. Naturally, you can also shave dry for convenience. When you have finished, simply pop the heads open and rinse under the tap to easily clean your shaver.

Dual Precision Blades
Dual Precision Blades

DualPrecision blades comfortably shave both long hairs and short stubble. 1. Slots cut long hairs. 2. Holes cut stubble

50+ Shaving Minutes
50+ Shaving Minutes

An energy-efficient, powerful lithium-ion battery gives you more shaves per charge. Charge it for an hour, and you'll have up to 50 minutes of shaving time – that's around 17 shaves. Charge it for three minutes and you'll have enough power for one shave.

Fully waterproof

With QuickRinse system to clean under the tap and can be used under the shower

Skin protection system
Skin protection system

Rounded low-friction protection heads adjust to the curves of your face to limit skin damage.

Super Lift&Cut Action
Super Lift&Cut Action

The first blade raises each hair while the second blade comfortably cuts below skin level, for really smooth results.

Pop-up trimmer

Complete your look by using the pop-up trimmer. Perfect for maintaining a moustache and trimming sideburns.

Quick charge for 1 shave
Quick charge for 1 shave

3-minute quick charge provides enough power for one shave, so that you are always fast even when the battery is empty

Features
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Product color *
Black, Blue, Silver
Electronic on/off switch
Yes
Hair collecting chamber
Yes
Pop-up trimmer
Yes
Washable *
Yes
Number of shaver heads/blades *
3
Precision cutting system
Yes
Rubber grips
Yes
Smooth shaving heads
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Handle color
Black, Blue
LED indicators
Charging
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Indication
Replace shaving heads indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in
Operating time
50 min
Charging time
1 h
Fast charging
Yes
Fast charging time
3 min
Power consumption (standby)
0.25 W
AC input voltage
100-240 V
Shaving time
50 min
Power consumption (max)
5.4 W
Cordless
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Protection cap
Yes
Technical details
Frame color
Silver
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:58:06
Uk has collected 2 expert reviews for Philips AquaTouch wet and dry electric shaver AT890/16 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Brand Image Article code product Stock Price from
Philips AquaTouch AT620/14 men's shaver Rotation shaver Trimmer Black, Blue Philips AquaTouch AT620/14 men's shaver Rotation shaver Trimmer Black, Blue
(show image)
AT620/14 CloseCut shaving head Electric Shaver Wet and Dry
Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue Philips AquaTouch AT756/16 men's shaver Rotation shaver Trimmer Black, Blue
(show image)
AT756/16 AT756/16