location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GEAR4 PG374 MP3/MP4 player accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEAR4 Check ‘GEAR4’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG374
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG374
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260040533982
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘GEAR4’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEAR4: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2021 14:06:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Mar 2021
Product end of life date
Long product name GEAR4 PG374 MP3/MP4 player accessory :
The short editorial description of GEAR4 PG374 MP3/MP4 player accessory

iPod Speaker – PocketParty Universal, 1W, 3.5mm
More>>>
Short summary description GEAR4 PG374 MP3/MP4 player accessory:
This short summary of the GEAR4 PG374 MP3/MP4 player accessory data-sheet is auto-generated and uses the product title and the first six key specs.

GEAR4 PG374, iPod nano, iPod classic, iPod mini, Black, 1 W, 3.5 mm, Wired, RCA

Long summary description GEAR4 PG374 MP3/MP4 player accessory:
This is an auto-generated long summary of GEAR4 PG374 MP3/MP4 player accessory based on the first three specs of the first five spec groups.

GEAR4 PG374. Compatibility: iPod nano, iPod classic, iPod mini, Product color: Black. RMS rated power: 1 W. Headphone connectivity: 3.5 mm, Connectivity technology: Wired. Cables included: RCA