location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C534X3YG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C534X3YG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646271974 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:08:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 7000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow :
The short editorial description of Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow

Toner Cartridge Lexmark C 534 DN/DTN/N, Optra C 534 DN/DTN/N, Yellow, 7000 Pages
More>>>
Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow:
The official marketing text of Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

When using the original Lexmark cartridges, you can count on great results in printing anything you want. The first and the main reason for that is technology. Lexmark owns the primary technology for its toner formulation inside the printer cartridge. The Lexmark\'s name guarantees the original quality and many efforts expended by Lexmark engineers provides a high level of satisfaction for the most demanding user of Lexmark toner cartridge.

Short summary description Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow:
This short summary of the Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C534X3YG, 7000 pages, Yellow, 1 pc(s)

Long summary description Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Lexmark C534X3YG toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Lexmark C534X3YG. Color toner page yield: 7000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark C 534 DN/DTN/N, Optra C 534 DN/DTN/N
Quantity per pack *
1 pc(s)
Color toner page yield *
7000 pages
Type *
Original
Printing colors *
Yellow
Cartridge return & recycling
Yes
Product color
Black
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Color
Yes
Print technology
Laser printing
Brand Image Article code product Stock Price from
Greenman LC522B toner cartridge 1 pc(s) Black Greenman LC522B toner cartridge 1 pc(s) Black
(show image)
LC522B LC522B 0.00
(excl. VAT)
0 (incl. VAT)
Greenman LC522C toner cartridge 1 pc(s) Cyan Greenman LC522C toner cartridge 1 pc(s) Cyan
(show image)
LC522C LC522C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman LC522M toner cartridge 1 pc(s) Magenta Greenman LC522M toner cartridge 1 pc(s) Magenta
(show image)
LC522M LC522M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)