location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43552 pool/beach float Blue Image Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Flex ‘n Fold Pool Lounge Float
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43552
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607313312
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:37
The date of the most recent change of the data-sheet in Icecat's system
Bestway 43552 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 43552 pool/beach float Blue Image Floating mattress :
The short editorial description of Bestway 43552 pool/beach float Blue Image Floating mattress

Bestway Flex ‘n Fold Pool Lounge Float
More>>>
Bestway 43552 pool/beach float Blue Image Floating mattress:
The official marketing text of Bestway 43552 pool/beach float Blue Image Floating mattress as supplied by the manufacturer

Bring a vacation wherever you are with the Bestway Flex ‘n Fold Lounge. It radiates fun, convenience, and luxury. The inner spring structure makes set-up and inflation a breeze. It pops up in seconds, ready for inflation and it quickly twists and folds back down for storage. The ComfortCool mesh seating area keeps you just below the surface of the water, so you stay nice and cool below the warm sun, while the durable, comfortable fabric cover resists puncture and damage. With the large inflation/deflation valve and included carry bag, this float is easy to store during the off-season. This lounge comes with a cup holder to keep your favorite drink or snack conveniently close. With an ultra-cushioning pillow, you’ll be able to relax the day away in both style and comfort. Perfect for a nice summer day, the pop-up Flex ‘n Fold pool float is the ultimate way to unwind on the water.

Short summary description Bestway 43552 pool/beach float Blue Image Floating mattress:
This short summary of the Bestway 43552 pool/beach float Blue Image Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43552, Blue, Floating mattress, Image, Man/Woman, 286.6 lbs (130 kg), 1 person(s)

Long summary description Bestway 43552 pool/beach float Blue Image Floating mattress:
This is an auto-generated long summary of Bestway 43552 pool/beach float Blue Image Floating mattress based on the first three specs of the first five spec groups.

Bestway 43552. Product color: Blue, Product type: Floating mattress, Coloration: Image. Width: 37" (940 mm), Depth: 6.3" (160 mm), Length: 67.3" (1710 mm). Package width: 20.1" (510 mm), Package depth: 2.17" (55 mm), Package height: 20.1" (510 mm). Quantity per shipping (inner) case: 8 pc(s), Master (outer) case width: 19.7" (500 mm), Master (outer) case length: 20.7" (525 mm)

Features
Product color *
Blue
Coloration *
Image
Product type *
Floating mattress
Maximum load weight
286.6 lbs (130 kg)
Recommended gender *
Man/Woman
Headrest
Yes
Cup holder
Yes
Number of cup holders
1
Glitter
No
Maximum number of persons
1 person(s)
Not for children 0-3 years
Yes
Puncture-resistant
Yes
Country of origin
China
Certification
EN ISO 25649
Weight & dimensions
Width
37" (940 mm)
Depth
6.3" (160 mm)
Length
67.3" (1710 mm)
Weight
2.82 lbs (1.28 kg)
Weight & dimensions
Deflated size (W x L)
42.1 x 66.9" (1070 x 1700 mm)
Packaging data
Package width
20.1" (510 mm)
Package depth
2.17" (55 mm)
Package height
20.1" (510 mm)
Package weight
3.06 lbs (1.39 kg)
Package volume
138000 cm³
Package type
Carry bag with insert card
Packaging content
Storage bag
Yes
Quantity
1
Logistics data
Quantity per shipping (inner) case
8 pc(s)
Master (outer) case width
19.7" (500 mm)
Master (outer) case length
20.7" (525 mm)
Master (outer) case height
20.7" (525 mm)
Master (outer) case GTIN (EAN/UPC)
56941607313317