location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41482 pool/beach float Blue Pattern Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Whaletastic Wonders 2-person Kids Ride-On Pool Float
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41482
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607312988
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:04
The date of the most recent change of the data-sheet in Icecat's system
Bestway 41482 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 41482 pool/beach float Blue Pattern Ride-on float :
The short editorial description of Bestway 41482 pool/beach float Blue Pattern Ride-on float

Bestway Whaletastic Wonders 2-person Kids Ride-On Pool Float
More>>>
Bestway 41482 pool/beach float Blue Pattern Ride-on float:
The official marketing text of Bestway 41482 pool/beach float Blue Pattern Ride-on float as supplied by the manufacturer

Catch the majestic waves of summer fun with the Bestway Whaletastic Wonders Ride-On! This exciting float is designed to get kids off the couch, outdoors and in the water. Whaletastic Wonders Ride-On has a life-like print that will bring joy and excitement to bystanders and riders alike. Constructed to hold two riders at once, our whale of a float will keep kids entertained as they conquer the waves at the beach or the pool. Climb aboard this realistic animal float to explore and splash in the sparkling waters of summer. Hop on and enjoy a unique ride as you explore the outdoors on this stunning inflatable creature. With our safe heavy-duty handles, kids can hold on tight and have a great time while playing and soaking up sun rays. This pool float is perfect for parties, beach photos and social media. And because it’s so easy to inflate, deflate and store parents will be able to maintain this beautiful float summer after summer.

Short summary description Bestway 41482 pool/beach float Blue Pattern Ride-on float:
This short summary of the Bestway 41482 pool/beach float Blue Pattern Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41482, Blue, Ride-on float, Pattern, 3 yr(s), Boy/Girl, 198.4 lbs (90 kg)

Long summary description Bestway 41482 pool/beach float Blue Pattern Ride-on float:
This is an auto-generated long summary of Bestway 41482 pool/beach float Blue Pattern Ride-on float based on the first three specs of the first five spec groups.

Bestway 41482. Product color: Blue, Product type: Ride-on float, Coloration: Pattern. Width: 39" (990 mm), Length: 72" (1830 mm), Height: 18.5" (470 mm). Package width: 11.8" (300 mm), Package depth: 3.15" (80 mm), Package height: 11.8" (300 mm). Quantity per shipping (inner) case: 4 pc(s), Master (outer) case width: 12.2" (310 mm), Master (outer) case length: 13.4" (340 mm)

Features
Product color *
Blue
Coloration *
Pattern
Product type *
Ride-on float
Maximum load weight
198.4 lbs (90 kg)
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Heavy-duty handles
Yes
Number of carry handles
4
Maximum number of persons
2 person(s)
Certification
EN71-1,2,3/EN ISO25649/AS NZS ISO8124
Weight & dimensions
Width
39" (990 mm)
Length
72" (1830 mm)
Height
18.5" (470 mm)
Weight
2.91 lbs (1.32 kg)
Deflated size (W x L)
48 x 76" (1220 x 1930 mm)
Packaging data
Package width
11.8" (300 mm)
Package depth
3.15" (80 mm)
Package height
11.8" (300 mm)
Package weight
3.46 lbs (1.57 kg)
Package volume
33000 cm³
Package type
Full color box
Packaging content
Batteries included
No
Quantity
1
Logistics data
Quantity per shipping (inner) case
4 pc(s)
Master (outer) case width
12.2" (310 mm)
Master (outer) case length
13.4" (340 mm)
Master (outer) case height
12.4" (315 mm)
Master (outer) case GTIN (EAN/UPC)
36941607312989
Country Distributor
Belgium 2 distributor(s)