location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 34151 baby swim float Yellow Baby boat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Funspeakers Duck Baby Boat Float
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34151
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607312414
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:30
The date of the most recent change of the data-sheet in Icecat's system
Bestway 34151 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 34151 baby swim float Yellow Baby boat :
The short editorial description of Bestway 34151 baby swim float Yellow Baby boat

Bestway Funspeakers Duck Baby Boat Float
More>>>
Bestway 34151 baby swim float Yellow Baby boat:
The official marketing text of Bestway 34151 baby swim float Yellow Baby boat as supplied by the manufacturer

There’s a duck in the pool this summer and it’s making a splash. Quack up the summer with our fabulous BestwayFunspeakers Duck Baby Boat. With easy set-up, our exclusive built-in, water-tight sound technology, and long-lasting battery power, your kids will enjoy this playful inflatable summer after summer. This exciting novelty boat is shaped like a duck with realistic sounds at the push of a button. This duck is the life of the party bringing joy and giggles with every quack. Funspeakers Duck Baby Boats will have parents and kids “quacking” up under the sun. Parents will love the comfortable, safe seating and kids will enjoy the fun shape and cute sounds. Release your inner child with this uniquely shaped pool toy as you splash, float and discover the wonders of summer.

Short summary description Bestway 34151 baby swim float Yellow Baby boat:
This short summary of the Bestway 34151 baby swim float Yellow Baby boat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 34151, Baby boat, Boy/Girl, Yellow

Long summary description Bestway 34151 baby swim float Yellow Baby boat:
This is an auto-generated long summary of Bestway 34151 baby swim float Yellow Baby boat based on the first three specs of the first five spec groups.

Bestway 34151. Product type: Baby boat, Coloration: Monochromatic, Product color: Yellow. Width: 38.6" (980 mm), Height: 20.1" (510 mm), Length: 43.7" (1110 mm). Quantity per pack: 1 pc(s), Package width: 7.8" (198 mm), Package depth: 2.76" (70 mm). Master (outer) case width: 16.1" (410 mm), Master (outer) case length: 17.9" (455 mm), Master (outer) case height: 8.46" (215 mm)

Features
Coloration *
Monochromatic
Theme
Animal
Product color *
Yellow
Product type *
Baby boat
Recommended gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Certification
EN71-1,2,3/AS NZS ISO8124/EN62115/EMC
Weight & dimensions
Width
38.6" (980 mm)
Height
20.1" (510 mm)
Length
43.7" (1110 mm)
Weight
21.7 oz (615 g)
Deflated size (W x L)
39 x 40.2" (990 x 1020 mm)
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
7.8" (198 mm)
Package depth
2.76" (70 mm)
Package height
7.8" (198 mm)
Package weight
25.7 oz (730 g)
Package volume
39000 cm³
Package type
Full color box
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
16.1" (410 mm)
Master (outer) case length
17.9" (455 mm)
Master (outer) case height
8.46" (215 mm)
Quantity per shipping (inner) case
12 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
66941607312416
Country Distributor
Lithuania 1 distributor(s)