location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Fantasy Dragon Ride-On
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41476
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607312193
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:27
The date of the most recent change of the data-sheet in Icecat's system
Bestway 41476 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float :
The short editorial description of Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float

Bestway Fantasy Dragon Ride-On
More>>>
Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float:
The official marketing text of Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float as supplied by the manufacturer

Let your imagination take flight this summer with the Bestway Fantasy Dragon Ride-On! Hop on this friendly beasts back and soar across the pool. Kids will be safe and secure with its easy-to-grip, water ready, heavy-duty handles. This legendary serpent has an inflatable head, wings and tail that extend away from the body of the float to create an engaging fun adventure in the pool or at the beach. Grip the dragon’s neck or relax against the dragon’s tail. This picture-perfect friend will bring life and joy to the party. The whimsical colors and playful graphics of this ride-on will brighten your child’s summer and bring a smile to face to their face. The Fantasy Dragon Ride-On is durable and long lasting. Easy inflation makes it possible to set up the ride on quickly, and easy deflation makes it simple to store to use year after year. Tame this floating dragon and bring your childs fairytale to life!

Short summary description Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float:
This short summary of the Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41476, Blue, Green, Ride-on float, Pattern, 3 yr(s), Boy/Girl, 99.2 lbs (45 kg)

Long summary description Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float:
This is an auto-generated long summary of Bestway 41476 pool/beach float Blue, Green Pattern Ride-on float based on the first three specs of the first five spec groups.

Bestway 41476. Product color: Blue, Green, Product type: Ride-on float, Coloration: Pattern. Width: 40.6" (1030 mm), Length: 49.2" (1250 mm), Height: 32.5" (825 mm). Package width: 9.45" (240 mm), Package depth: 3.15" (80 mm), Package height: 9.45" (240 mm). Quantity per shipping (inner) case: 8 pc(s), Master (outer) case width: 13.4" (340 mm), Master (outer) case length: 19.5" (495 mm)

Features
Product color *
Blue, Green
Coloration *
Pattern
Product type *
Ride-on float
Maximum load weight
99.2 lbs (45 kg)
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Heavy-duty handles
Yes
Number of carry handles
2
Maximum number of persons
1 person(s)
Certification
EN71-1,2,3/EN ISO25649/AS NZS ISO8124
Weight & dimensions
Width
40.6" (1030 mm)
Length
49.2" (1250 mm)
Height
32.5" (825 mm)
Weight
32.2 oz (913 g)
Deflated size (W x L)
55.9 x 52.8" (1420 x 1340 mm)
Packaging data
Package width
9.45" (240 mm)
Package depth
3.15" (80 mm)
Package height
9.45" (240 mm)
Package weight
2.36 lbs (1.07 kg)
Package volume
43000 cm³
Package type
Full color box
Packaging content
Batteries included
No
Quantity
1
Logistics data
Quantity per shipping (inner) case
8 pc(s)
Master (outer) case width
13.4" (340 mm)
Master (outer) case length
19.5" (495 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case GTIN (EAN/UPC)
56941607312198