location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 34149 baby swim float Multicolor Baby boat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Space Splash Inflatable Baby Boat with Sunshade
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34149 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607308462
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:15
The date of the most recent change of the data-sheet in Icecat's system
Bestway 34149 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 34149 baby swim float Multicolor Baby boat :
The short editorial description of Bestway 34149 baby swim float Multicolor Baby boat

Bestway Space Splash Inflatable Baby Boat with Sunshade
More>>>
Bestway 34149 baby swim float Multicolor Baby boat:
The official marketing text of Bestway 34149 baby swim float Multicolor Baby boat as supplied by the manufacturer

Designed to get kids moving, grooving and out of the house, this Bestway Space Splash Baby Boat puts the focus back on fun! The space themed Baby Boat has a specially designed UV Careful detachable Velcro sunshade to protect your child from the suns harmful rays, while also keeping them cool and comfortable in the water. This boat will keep your little one entertained with a steering wheel that has a built-in horn. Let baby beep, beep their way through the water! The space graphics will bring joy and excitement to every kid at the pool. This baby boat also has a peek-a-boo window that allows for an extra special aquatic view for your little pilot. Kids and parents will enjoy the quick and easy set up as well as the simple deflation and storage. This multi-color baby boat will take you and your little one on a space-themed adventure in the water.

Short summary description Bestway 34149 baby swim float Multicolor Baby boat:
This short summary of the Bestway 34149 baby swim float Multicolor Baby boat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 34149, Baby boat, Boy/Girl, Multicolor

Long summary description Bestway 34149 baby swim float Multicolor Baby boat:
This is an auto-generated long summary of Bestway 34149 baby swim float Multicolor Baby boat based on the first three specs of the first five spec groups.

Bestway 34149. Product type: Baby boat, Coloration: Pattern, Product color: Multicolor. Width: 37.4" (950 mm), Height: 24" (610 mm), Length: 38.6" (980 mm). Quantity per pack: 1 pc(s), Package width: 9.45" (240 mm), Package depth: 3.35" (85 mm). Master (outer) case width: 9.84" (250 mm), Master (outer) case length: 21.1" (535 mm), Master (outer) case height: 10" (255 mm)

Features
Coloration *
Pattern
Theme
Cars
Product color *
Multicolor
Product type *
Baby boat
Recommended gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Maximum load weight
66.1 lbs (30 kg)
Minimum baby weight
39.7 lbs (18 kg)
Horn
Yes
Viewing window
Yes
Ultraviolet (UV) resistant
Yes
Certification
EN71-1,2,3/AS NZS ISO8124
Weight & dimensions
Width
37.4" (950 mm)
Height
24" (610 mm)
Length
38.6" (980 mm)
Weight
30.3 oz (858 g)
Deflated size (W x L)
44.1 x 42.1" (1120 x 1070 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.45" (240 mm)
Package depth
3.35" (85 mm)
Package height
9.45" (240 mm)
Package weight
2.25 lbs (1.02 kg)
Package volume
34000 cm³
Package type
Full color box
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
9.84" (250 mm)
Master (outer) case length
21.1" (535 mm)
Master (outer) case height
10" (255 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
46941607308460