location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Glitter RIng Swim Tube
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43509
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607307427
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:16
The date of the most recent change of the data-sheet in Icecat's system
Bestway 43509 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring :
The short editorial description of Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring

Bestway Glitter RIng Swim Tube
More>>>
Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring:
The official marketing text of Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring as supplied by the manufacturer

The Bestway Glitter Dream Swim Tube is brightening up summers across the globe. This shiny swim ring has updated features that make it stand out on the beach or at the pool. The swim tube is infused with silver-colored glitter that shimmers under the sun. It has a built-in comfortable headrest so you can relax out on the water. With 2 sturdy heavy-duty handles for gripping or pulling through the water, this swim tube is glamorous, savvy and fun. It is the perfect accompaniment for pictures, birthday parties or Instagram. This swim tube will shine bright as a star in the waves and catch the eye of everyone at the beach. Easy to inflate, deflate and store this swim tube will keep you relaxing all summer after summer. Relax, drift away, and dream of glamour and glitz on the Glitter Dream Swim Tube.

Short summary description Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring:
This short summary of the Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43509, Green, Gray, Swimming ring, Pattern, Boy/Girl, 41.3" (1050 mm), 41.3" (1050 mm)

Long summary description Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring:
This is an auto-generated long summary of Bestway 43509 pool/beach float Green, Gray Pattern Swimming ring based on the first three specs of the first five spec groups.

Bestway 43509. Product color: Green, Gray, Product type: Swimming ring, Coloration: Pattern. Width: 41.3" (1050 mm), Length: 41.3" (1050 mm), Height: 19.1" (485 mm). Package width: 9.45" (240 mm), Package depth: 2.95" (75 mm), Package height: 9.45" (240 mm). Master (outer) case width: 12.6" (320 mm), Master (outer) case length: 19.5" (495 mm), Master (outer) case height: 10" (255 mm)

Features
Product color *
Green, Gray
Coloration *
Pattern
Product type *
Swimming ring
Recommended gender *
Boy/Girl
Weight & dimensions
Width
41.3" (1050 mm)
Length
41.3" (1050 mm)
Height
19.1" (485 mm)
Weight
33.4 oz (948 g)
Deflated size (W x L)
46.1 x 46.1" (1170 x 1170 mm)
Packaging data
Package width
9.45" (240 mm)
Packaging data
Package depth
2.95" (75 mm)
Package height
9.45" (240 mm)
Package weight
2.45 lbs (1.11 kg)
Package volume
40000 cm³
Packaging content
Quantity
1
Logistics data
Master (outer) case width
12.6" (320 mm)
Master (outer) case length
19.5" (495 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case GTIN (EAN/UPC)
56941607307422