location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36302 pool/beach float Multicolor Image Swimming ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Floral Fantasy Swim Ring Float
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36302
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607308318
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 36302 pool/beach float Multicolor Image Swimming ring :
The short editorial description of Bestway 36302 pool/beach float Multicolor Image Swimming ring

Bestway Floral Fantasy Swim Ring Float
More>>>
Bestway 36302 pool/beach float Multicolor Image Swimming ring:
The official marketing text of Bestway 36302 pool/beach float Multicolor Image Swimming ring as supplied by the manufacturer

Put your life on chill mode this summer with the chic and stylish Bestway Floral Fantasy Swim Ring! This surreal print will catch the eye of everyone at the pool. It’s perfect for pictures and lounging beneath the sun. With 2 sturdy heavy-duty handles to grip tight as you wade through the water or tug your friends across the pool, it’s never been this easy to be stylish and have fun. The durable material used to craft this fierce print is pre-tested to ensure longevity summer after summer. Be the most unique character at the beach and charm everyone in the water or on the sand with the Floral Fantasy Swim Ring. Make this fantasy print a part of your glorious summer routine. Not only is this swim ring easy to inflate, but it’s also a breeze to deflate and store. Be sure to let this fashionable swim ring bring leisure and relaxation to your life.

Short summary description Bestway 36302 pool/beach float Multicolor Image Swimming ring:
This short summary of the Bestway 36302 pool/beach float Multicolor Image Swimming ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36302, Multicolor, Swimming ring, Image, 12 yr(s), Boy/Girl, 39" (990 mm)

Long summary description Bestway 36302 pool/beach float Multicolor Image Swimming ring:
This is an auto-generated long summary of Bestway 36302 pool/beach float Multicolor Image Swimming ring based on the first three specs of the first five spec groups.

Bestway 36302. Product color: Multicolor, Product type: Swimming ring, Coloration: Image. Width: 39" (990 mm), Length: 39" (990 mm), Height: 12.4" (315 mm). Package width: 7.8" (198 mm), Package depth: 2.56" (65 mm), Package height: 7.8" (198 mm). Master (outer) case width: 16.3" (415 mm), Master (outer) case length: 16.3" (415 mm), Master (outer) case height: 8.46" (215 mm)

Features
Product color *
Multicolor
Coloration *
Image
Product type *
Swimming ring
Recommended age (min) *
12 yr(s)
Recommended gender *
Boy/Girl
Weight & dimensions
Width
39" (990 mm)
Length
39" (990 mm)
Height
12.4" (315 mm)
Weight
20.2 oz (572 g)
Deflated size (W x L)
44.9 x 44.9" (1140 x 1140 mm)
Packaging data
Package width
7.8" (198 mm)
Package depth
2.56" (65 mm)
Package height
7.8" (198 mm)
Package weight
24 oz (680 g)
Package volume
37000 cm³
Packaging content
Quantity
1
Logistics data
Master (outer) case width
16.3" (415 mm)
Master (outer) case length
16.3" (415 mm)
Master (outer) case height
8.46" (215 mm)
Country Distributor
Belgium 2 distributor(s)