location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Sol Venture Mesh Lounge Float
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43540
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607310540
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:43
The date of the most recent change of the data-sheet in Icecat's system
Bestway 43540 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair :
The short editorial description of Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair

Hydro-Force Sol Venture Mesh Lounge Float
More>>>
Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair:
The official marketing text of Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair as supplied by the manufacturer

The Hydro-Force Sol Venture Mesh Lounge is ready for an all-day adventure on the water. Perfect for the lake, river, pool or beach, this premium float provides you with everything you may need for a great day under the sun. Designed for relaxation, this lounge allows you to comfortably recline backwards as you float along the water, and the built-in headrest provides extra comfort for your neck while you lounge. It also features a cup holder for storing drinks and snacks for when you need a little pick-me-up. The Sol Venture Lounge is made with puncture resistant, stretch resistant Inflata-Shield material for additional durability and enhanced grip. The seat of the float is constructed with a breathable mesh that will keep you floating right beneath the surface of the water to naturally keep you cool under the warm sun. Fun and adventurous, the Sol Venture Lounge is made for a trip out on the open water!

Short summary description Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair:
This short summary of the Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43540, Black, Green, Floating lounge chair, Pattern, Man/Woman, 198.4 lbs (90 kg), 1 person(s)

Long summary description Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair:
This is an auto-generated long summary of Bestway 43540 pool/beach float Black, Green Pattern Floating lounge chair based on the first three specs of the first five spec groups.

Bestway 43540. Product color: Black, Green, Product type: Floating lounge chair, Coloration: Pattern. Width: 42.9" (1090 mm), Length: 74" (1880 mm), Height: 18.1" (460 mm). Package width: 9.45" (240 mm), Package depth: 4.33" (110 mm), Package height: 9.45" (240 mm). Quantity per shipping (inner) case: 4 pc(s), Master (outer) case width: 9.84" (250 mm), Master (outer) case length: 18.1" (460 mm)

Features
Product color *
Black, Green
Coloration *
Pattern
Product type *
Floating lounge chair
Maximum load weight
198.4 lbs (90 kg)
Recommended gender *
Man/Woman
Headrest
Yes
Cup holder
Yes
Number of cup holders
1
Maximum number of persons
1 person(s)
Puncture-resistant
Yes
Certification
EN ISO 25649
Weight & dimensions
Width
42.9" (1090 mm)
Length
74" (1880 mm)
Height
18.1" (460 mm)
Weight
2.89 lbs (1.31 kg)
Deflated size (W x L)
78 x 46.9" (1980 x 1190 mm)
Packaging data
Package width
9.45" (240 mm)
Package depth
4.33" (110 mm)
Package height
9.45" (240 mm)
Package weight
3.33 lbs (1.51 kg)
Package volume
29000 cm³
Package type
Full color box
Packaging content
Repair patch included
Yes
Batteries included
No
Quantity
1
Logistics data
Quantity per shipping (inner) case
4 pc(s)
Master (outer) case width
9.84" (250 mm)
Master (outer) case length
18.1" (460 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case GTIN (EAN/UPC)
36941607310541