location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Cove Champion Inflatable Two-Person Kayak Set 3.31 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65131
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607313206
Category: Sport Kayaks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:08
The date of the most recent change of the data-sheet in Icecat's system
Bestway 65131 user manual (11.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak :
The short editorial description of Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak

Hydro-Force Cove Champion Inflatable Two-Person Kayak Set 3.31 m
More>>>
Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak:
The official marketing text of Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak as supplied by the manufacturer

Take your summer to the next level, and drift along on the lake, river or ocean in the Hydro-Force Cove Champion X2 Inflatable Kayak. This two-person kayak set comes with everything you need for a great day on the water - 2 paddles, a pump and a patch. Designed for quick and easy setup, this lightweight kayak is simple to inflate using the included Air Hammer hand pump. The comfortably-sized cockpit features two inflatable seats with backrests for extra support. This kayak also has plenty of storage space for snacks, extra equipment or any other water necessities. Plus, it navigates the water with ease using the fins on the bottom, which are removable to ensure easy and compact storage. Transporting or docking this kayak is a breeze using the wraparound grab rope. Easy to use, and easy to store - bring out your inner explorer with the Hydro-Force Cove Champion X2 Inflatable Kayak.

Short summary description Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak:
This short summary of the Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65131, Inflatable kayak, 2 person(s), 396.8 lbs (180 kg), ISO 6185, Black, Blue, 2 seat(s)

Long summary description Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak:
This is an auto-generated long summary of Bestway 65131 sport kayak 2 person(s) Black, Blue Inflatable kayak based on the first three specs of the first five spec groups.

Bestway 65131. Type: Inflatable kayak, Number of persons: 2 person(s), Maximum weight capacity: 396.8 lbs (180 kg). Product color: Black, Blue, Number of seats: 2 seat(s), Package type: Full color box. Length: 130.3" (3310 mm), Width: 34.6" (880 mm), Height: 17.7" (450 mm). Quantity per shipping (inner) case: 1 pc(s), Master (outer) case length: 18.3" (465 mm), Master (outer) case width: 11" (280 mm)

Features
Number of persons *
2 person(s)
Maximum weight capacity
396.8 lbs (180 kg)
Ergonomic handles
Yes
Type *
Inflatable kayak
Certification
ISO 6185
Design
Product color *
Black, Blue
Number of seats
2 seat(s)
Removable seat
Yes
Backrest
Yes
Handles quantity
2
Tow rope
Yes
Package type
Full color box
Weight & dimensions
Length
130.3" (3310 mm)
Width
34.6" (880 mm)
Height
17.7" (450 mm)
Weight
23.6 lbs (10.7 kg)
Deflated size (W x L)
35.8 x 130.3" (910 x 3310 mm)
Package width
17.7" (450 mm)
Weight & dimensions
Package depth
10.4" (265 mm)
Package height
24.4" (620 mm)
Package weight
26.9 lbs (12.2 kg)
Package volume
83000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Pump
Yes
Repair patch included
Yes
Batteries included
No
Logistics data
Quantity per shipping (inner) case
1 pc(s)
Master (outer) case length
18.3" (465 mm)
Master (outer) case width
11" (280 mm)
Master (outer) case height
25" (635 mm)
Quantity per pack
1 pc(s)
Technical details
Master (outer) case GTIN (EAN/UPC)
06941607313206